Georgia-Pacific Chemicals LLC GP® 4425 37% Formaldehyde Solution

Description
GP® 4425 solution is a 37% concentration formaldehyde solution, inhibited with 25% methanol. It is formulated to be highly reactive and produced by the catalytic oxidation of synthetic methanol.
Description
GP® 4425 solution is a 37% concentration formaldehyde solution, inhibited with 25% methanol. It is formulated to be highly reactive and produced by the catalytic oxidation of synthetic methanol.

Suppliers

Company
Product
Description
Supplier Links
Atlanta, GA, USA
GP® 4425 37% Formaldehyde Solution
GP® 4425 37% Formaldehyde Solution
GP® 4425 solution is a 37% concentration formaldehyde solution, inhibited with 25% methanol. It is formulated to be highly reactive and produced by the catalytic oxidation of synthetic methanol.

GP® 4425 solution is a 37% concentration formaldehyde solution, inhibited with 25% methanol. It is formulated to be highly reactive and produced by the catalytic oxidation of synthetic methanol.

Supplier's Site

Technical Specifications

  Georgia-Pacific Chemicals LLC
Product Category Organic Chemicals
Product Name GP® 4425 37% Formaldehyde Solution
Chemical Family All Aldehydes; Formaldehyde; Methanol
Unlock Full Specs
to access all available technical data

Similar Products

Intermediates and Ingredients for Pharmaceuticals and Agrochemical Compounds -  - AGC Chemicals Americas, Inc.
Specs
Chemical Family All Halogenated
Chemical Name Trifluoroacetic Acid, Trifluoroacetic Anhydride, Ethyl Trifluoroacetate, Sodium Trifluoroacetate, 2,3,4-Trifluoro aniline, Trifluoroacetamide, & More
CAS Number 76-05-1, 407-25-0, 383-63-1, 2923-18-4, 3862-73-5, 354-38-1, 148043-73-6, 30071-93-3, 677-69-0, 122665-97-8, 118612-00-3, 136040-19-2, and More
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
2-NITROPHENOL 98% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Name 2-NITROPHENOL 98%
Chemical Formula HOC6H4NO2
CAS Number 88-75-5
View Details
Piedmont Chemical Industries, Inc.
View Details