Knight Optical (UK) Ltd Zerodur Optical Flat Single Sided Lambda/20 302mmdia x 40mmthk TYZ30220

Description
Optical flats are single precision flat surfaces. They are used as reference surfaces to compare flatness of a substrate where flatness is unknown. When a high quality optical flat is placed on top of a polished substrate and used in conjunction with a monochromatic light source light bands are formed. The light bands that are present are known as interference fringes and their shape represents how flat the part being tested measures. Dependent on how many rings are formed or how straight the presented lines are is an indication of how flat the tested part is. Optical flats are used for testing gauge blocks. Optical flats are also used in interferometers and high quality flat optical mirror and window sub-straights for laser applications. This range of Zerodur optical flats are single-sided optical flats and dual faced optical flats. Zerodur is a yellowish glass ceramic developed by Schott glass. Zerodur has unmatched low thermal expansion properties and is very durable. Zerodur optical flats are also available in lambda/10 and lambda/20 types from stock. We can also supply lambda/4, lambda/8 and lamda/16 optical flats on short lead times. All optical flats are tested on our Zygo Verifire XPZ interferometer system fitted with the latest Mx® software. Optical flats are supplied certified in a quality wooden box. Knight Optical also offer a rework and calibration service for optical flats, please enquire.
Description
Optical flats are single precision flat surfaces. They are used as reference surfaces to compare flatness of a substrate where flatness is unknown. When a high quality optical flat is placed on top of a polished substrate and used in conjunction with a monochromatic light source light bands are formed. The light bands that are present are known as interference fringes and their shape represents how flat the part being tested measures. Dependent on how many rings are formed or how straight the presented lines are is an indication of how flat the tested part is. Optical flats are used for testing gauge blocks. Optical flats are also used in interferometers and high quality flat optical mirror and window sub-straights for laser applications. This range of Zerodur optical flats are single-sided optical flats and dual faced optical flats. Zerodur is a yellowish glass ceramic developed by Schott glass. Zerodur has unmatched low thermal expansion properties and is very durable. Zerodur optical flats are also available in lambda/10 and lambda/20 types from stock. We can also supply lambda/4, lambda/8 and lamda/16 optical flats on short lead times. All optical flats are tested on our Zygo Verifire XPZ interferometer system fitted with the latest Mx® software. Optical flats are supplied certified in a quality wooden box. Knight Optical also offer a rework and calibration service for optical flats, please enquire.

Suppliers

Company
Product
Description
Supplier Links
Zerodur Optical Flat Single Sided Lambda/20 302mmdia x 40mmthk - TYZ30220 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Zerodur Optical Flat Single Sided Lambda/20 302mmdia x 40mmthk
TYZ30220
Zerodur Optical Flat Single Sided Lambda/20 302mmdia x 40mmthk TYZ30220
Optical flats are single precision flat surfaces. They are used as reference surfaces to compare flatness of a substrate where flatness is unknown. When a high quality optical flat is placed on top of a polished substrate and used in conjunction with a monochromatic light source light bands are formed. The light bands that are present are known as interference fringes and their shape represents how flat the part being tested measures. Dependent on how many rings are formed or how straight the presented lines are is an indication of how flat the tested part is. Optical flats are used for testing gauge blocks. Optical flats are also used in interferometers and high quality flat optical mirror and window sub-straights for laser applications. This range of Zerodur optical flats are single-sided optical flats and dual faced optical flats. Zerodur is a yellowish glass ceramic developed by Schott glass. Zerodur has unmatched low thermal expansion properties and is very durable. Zerodur optical flats are also available in lambda/10 and lambda/20 types from stock. We can also supply lambda/4, lambda/8 and lamda/16 optical flats on short lead times. All optical flats are tested on our Zygo Verifire XPZ interferometer system fitted with the latest Mx® software. Optical flats are supplied certified in a quality wooden box. Knight Optical also offer a rework and calibration service for optical flats, please enquire.

Optical flats are single precision flat surfaces. They are used as reference surfaces to compare flatness of a substrate where flatness is unknown. When a high quality optical flat is placed on top of a polished substrate and used in conjunction with a monochromatic light source light bands are formed. The light bands that are present are known as interference fringes and their shape represents how flat the part being tested measures. Dependent on how many rings are formed or how straight the presented lines are is an indication of how flat the tested part is.

Optical flats are used for testing gauge blocks. Optical flats are also used in interferometers and high quality flat optical mirror and window sub-straights for laser applications.
This range of Zerodur optical flats are single-sided optical flats and dual faced optical flats. Zerodur is a yellowish glass ceramic developed by Schott glass. Zerodur has unmatched low thermal expansion properties and is very durable. Zerodur optical flats are also available in lambda/10 and lambda/20 types from stock. We can also supply lambda/4, lambda/8 and lamda/16 optical flats on short lead times.

All optical flats are tested on our Zygo Verifire XPZ interferometer system fitted with the latest Mx® software. Optical flats are supplied certified in a quality wooden box.

Knight Optical also offer a rework and calibration service for optical flats, please enquire.

Supplier's Site

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Flats
Product Number TYZ30220
Product Name Zerodur Optical Flat Single Sided Lambda/20 302mmdia x 40mmthk
Optical Flat Material Zerodur®
Unlock Full Specs
to access all available technical data

Similar Products

Transmission Flats 4” and 6” -  - Tower Optical Corporation
Tower Optical Corporation
Specs
Optical Flat Material Fused Silica
Optical Flat Features Anti-Reflection Coating
Optical Flat Shape Circular
View Details
Fused Quartz Optical Flat Single Sided Lambda/20 126mmdia x 20mmthk - TYQ12720 - Knight Optical (UK) Ltd
Specs
Optical Flat Diameter, Side Length, or Rectangular Length 2 mm (0.0787 inch)
Thickness 1 mm (0.0394 inch)
View Details
Optical Flats -  - Fairfield Crystal Technology, LLC.
Fairfield Crystal Technology, LLC.
Specs
Surface Quality 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig; 60-40 Scratch / Dig; 80-50 Scratch / Dig
Surface Flatness λ/2; λ/4; λ/5; λ/8; λ/10; λ/20
View Details