Knight Optical (UK) Ltd Fused Quartz Optical Flat Double Sided Lambda/10 252mmdia x 35mmthk TYQ25212

Description
Optical flats are single precision flat surfaces. They are used as reference surfaces to compare flatness of a substrate where flatness is unknown. When a high quality optical flat is placed on top of a polished substrate and used in conjunction with a monochromatic light source light bands are formed. The light bands that are present are known as interference fringes and their shape represents how flat the part being tested measures. Dependent on how many rings are formed or how straight the presented lines are is an indication of how flat the tested part is. Optical flats are used for testing gauge blocks. Optical flats are also used in interferometers and high quality flat optical mirror and window sub-straights for laser applications. This range of quartz optical flats are single-sided. Quartz has low thermal expansion properties and is very durable and cost effective solution over UV grade fused silica. Quartz optical flats are also available in lambda/10 and lambda/20 types from stock. We can also supply lambda/4, lambda/8 and lamda/16 optical flats with tolerances of +/-0.25mm on dimensions. Each quartz optical surfaces flat is tested on our Zygo Verifire XPZ interferometer system fitted with the latest Mx® software and are supplied certified in a quality wooden box. Knight Optical also offer a rework and calibration service for optical flat, please enquire.
Description
Optical flats are single precision flat surfaces. They are used as reference surfaces to compare flatness of a substrate where flatness is unknown. When a high quality optical flat is placed on top of a polished substrate and used in conjunction with a monochromatic light source light bands are formed. The light bands that are present are known as interference fringes and their shape represents how flat the part being tested measures. Dependent on how many rings are formed or how straight the presented lines are is an indication of how flat the tested part is. Optical flats are used for testing gauge blocks. Optical flats are also used in interferometers and high quality flat optical mirror and window sub-straights for laser applications. This range of quartz optical flats are single-sided. Quartz has low thermal expansion properties and is very durable and cost effective solution over UV grade fused silica. Quartz optical flats are also available in lambda/10 and lambda/20 types from stock. We can also supply lambda/4, lambda/8 and lamda/16 optical flats with tolerances of +/-0.25mm on dimensions. Each quartz optical surfaces flat is tested on our Zygo Verifire XPZ interferometer system fitted with the latest Mx® software and are supplied certified in a quality wooden box. Knight Optical also offer a rework and calibration service for optical flat, please enquire.

Suppliers

Company
Product
Description
Supplier Links
Fused Quartz Optical Flat Double Sided Lambda/10 252mmdia x 35mmthk - TYQ25212 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Fused Quartz Optical Flat Double Sided Lambda/10 252mmdia x 35mmthk
TYQ25212
Fused Quartz Optical Flat Double Sided Lambda/10 252mmdia x 35mmthk TYQ25212
Optical flats are single precision flat surfaces. They are used as reference surfaces to compare flatness of a substrate where flatness is unknown. When a high quality optical flat is placed on top of a polished substrate and used in conjunction with a monochromatic light source light bands are formed. The light bands that are present are known as interference fringes and their shape represents how flat the part being tested measures. Dependent on how many rings are formed or how straight the presented lines are is an indication of how flat the tested part is. Optical flats are used for testing gauge blocks. Optical flats are also used in interferometers and high quality flat optical mirror and window sub-straights for laser applications. This range of quartz optical flats are single-sided. Quartz has low thermal expansion properties and is very durable and cost effective solution over UV grade fused silica. Quartz optical flats are also available in lambda/10 and lambda/20 types from stock. We can also supply lambda/4, lambda/8 and lamda/16 optical flats with tolerances of +/-0.25mm on dimensions. Each quartz optical surfaces flat is tested on our Zygo Verifire XPZ interferometer system fitted with the latest Mx® software and are supplied certified in a quality wooden box. Knight Optical also offer a rework and calibration service for optical flat, please enquire.

Optical flats are single precision flat surfaces. They are used as reference surfaces to compare flatness of a substrate where flatness is unknown. When a high quality optical flat is placed on top of a polished substrate and used in conjunction with a monochromatic light source light bands are formed. The light bands that are present are known as interference fringes and their shape represents how flat the part being tested measures. Dependent on how many rings are formed or how straight the presented lines are is an indication of how flat the tested part is.

Optical flats are used for testing gauge blocks. Optical flats are also used in interferometers and high quality flat optical mirror and window sub-straights for laser applications.
This range of quartz optical flats are single-sided. Quartz has low thermal expansion properties and is very durable and cost effective solution over UV grade fused silica. Quartz optical flats are also available in lambda/10 and lambda/20 types from stock. We can also supply lambda/4, lambda/8 and lamda/16 optical flats with tolerances of +/-0.25mm on dimensions.

Each quartz optical surfaces flat is tested on our Zygo Verifire XPZ interferometer system fitted with the latest Mx® software and are supplied certified in a quality wooden box.

Knight Optical also offer a rework and calibration service for optical flat, please enquire.

Supplier's Site

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Flats
Product Number TYQ25212
Product Name Fused Quartz Optical Flat Double Sided Lambda/10 252mmdia x 35mmthk
Optical Flat Diameter, Side Length, or Rectangular Length 2 mm (0.0787 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Transmission Flats 4” and 6” -  - Tower Optical Corporation
Tower Optical Corporation
Specs
Optical Flat Material Fused Silica
Optical Flat Features Anti-Reflection Coating
Optical Flat Shape Circular
View Details
Zerodur Optical Flat Single Sided Lambda/20 26mmdia x 6mmthk - TYZ2620 - Knight Optical (UK) Ltd
Specs
Optical Flat Material Zerodur®
Optical Flat Diameter, Side Length, or Rectangular Length 2 mm (0.0787 inch)
Thickness 1 mm (0.0394 inch)
View Details
Straight Edges -  - Zygo Corporation
Zygo Corporation
Specs
Optical Flat Features Anti-Reflection Coating (optional feature)
Optical Flat Shape Square; Rectangular
Optical Flat Diameter, Side Length, or Rectangular Length 152 mm (6 inch)
View Details
Optical Flats -  - Precision Surfacing Solutions
Precision Surfacing Solutions
Specs
Optical Flat Material Clear Fused Quartz
Optical Flat Features No Coating
Optical Flat Shape Circular
View Details