Knight Optical (UK) Ltd Knight Mini HR NIR I mini spectrometer 900-1075 nm 2048 CCD detector OSP0703

Description
Knight Optical’s range of High Resolution mini spectrometers are designed for applications where even the high accuracy of our other ranges is not enough. Bought as an upgrade for our Blueshift UV/VIS/NIR range, the Knight Mini HR spectrometers double the resolution of the chosen model to achieving resolutions of better than 0.1nm depending on the selected model range and slit size, but also reducing the operating wavelength by the same factor. The result is that the Knight Mini HR system can very accurately measure tunable laser and LED characterization and laser induced breakdown spectroscopy as well as other complex applications. All our mini spectrometers are built with durability in mind. Our systems contain no moving parts and are encased in a rugged metal enclosure to provide maximum protection for field based studies as well as laboratory based measuring. Designed to be fully “Plug and Play”, the Knight Mini HR spectrometer is ready to use straight out the box. Install the supplied SpectraWiz software, plug the system in and start taking measurements without any fuss. The configurations below show our standard range of Knight Mini HR upgrades for use in the UVN spectrum. These are suitable to a wide range of applications and can be purchased through our website or by calling our experienced sales team. If these configurations do not fit your requirements we are able to upgrade any of our Blueshift range to have HR capabilities. Please contact us with your specifications and find out how our range of HR upgrades can work for you.
Description
Knight Optical’s range of High Resolution mini spectrometers are designed for applications where even the high accuracy of our other ranges is not enough. Bought as an upgrade for our Blueshift UV/VIS/NIR range, the Knight Mini HR spectrometers double the resolution of the chosen model to achieving resolutions of better than 0.1nm depending on the selected model range and slit size, but also reducing the operating wavelength by the same factor. The result is that the Knight Mini HR system can very accurately measure tunable laser and LED characterization and laser induced breakdown spectroscopy as well as other complex applications. All our mini spectrometers are built with durability in mind. Our systems contain no moving parts and are encased in a rugged metal enclosure to provide maximum protection for field based studies as well as laboratory based measuring. Designed to be fully “Plug and Play”, the Knight Mini HR spectrometer is ready to use straight out the box. Install the supplied SpectraWiz software, plug the system in and start taking measurements without any fuss. The configurations below show our standard range of Knight Mini HR upgrades for use in the UVN spectrum. These are suitable to a wide range of applications and can be purchased through our website or by calling our experienced sales team. If these configurations do not fit your requirements we are able to upgrade any of our Blueshift range to have HR capabilities. Please contact us with your specifications and find out how our range of HR upgrades can work for you.

Suppliers

Company
Product
Description
Supplier Links
Knight Mini HR NIR I mini spectrometer 900-1075 nm 2048 CCD detector - OSP0703 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Knight Mini HR NIR I mini spectrometer 900-1075 nm 2048 CCD detector
OSP0703
Knight Mini HR NIR I mini spectrometer 900-1075 nm 2048 CCD detector OSP0703
Knight Optical’s range of High Resolution mini spectrometers are designed for applications where even the high accuracy of our other ranges is not enough. Bought as an upgrade for our Blueshift UV/VIS/NIR range, the Knight Mini HR spectrometers double the resolution of the chosen model to achieving resolutions of better than 0.1nm depending on the selected model range and slit size, but also reducing the operating wavelength by the same factor. The result is that the Knight Mini HR system can very accurately measure tunable laser and LED characterization and laser induced breakdown spectroscopy as well as other complex applications. All our mini spectrometers are built with durability in mind. Our systems contain no moving parts and are encased in a rugged metal enclosure to provide maximum protection for field based studies as well as laboratory based measuring. Designed to be fully “Plug and Play”, the Knight Mini HR spectrometer is ready to use straight out the box. Install the supplied SpectraWiz software, plug the system in and start taking measurements without any fuss. The configurations below show our standard range of Knight Mini HR upgrades for use in the UVN spectrum. These are suitable to a wide range of applications and can be purchased through our website or by calling our experienced sales team. If these configurations do not fit your requirements we are able to upgrade any of our Blueshift range to have HR capabilities. Please contact us with your specifications and find out how our range of HR upgrades can work for you.

Knight Optical’s range of High Resolution mini spectrometers are designed for applications where even the high accuracy of our other ranges is not enough. Bought as an upgrade for our Blueshift UV/VIS/NIR range, the Knight Mini HR spectrometers double the resolution of the chosen model to achieving resolutions of better than 0.1nm depending on the selected model range and slit size, but also reducing the operating wavelength by the same factor.

The result is that the Knight Mini HR system can very accurately measure tunable laser and LED characterization and laser induced breakdown spectroscopy as well as other complex applications.

All our mini spectrometers are built with durability in mind. Our systems contain no moving parts and are encased in a rugged metal enclosure to provide maximum protection for field based studies as well as laboratory based measuring.

Designed to be fully “Plug and Play”, the Knight Mini HR spectrometer is ready to use straight out the box. Install the supplied SpectraWiz software, plug the system in and start taking measurements without any fuss.

The configurations below show our standard range of Knight Mini HR upgrades for use in the UVN spectrum. These are suitable to a wide range of applications and can be purchased through our website or by calling our experienced sales team. If these configurations do not fit your requirements we are able to upgrade any of our Blueshift range to have HR capabilities. Please contact us with your specifications and find out how our range of HR upgrades can work for you.

Supplier's Site

Technical Specifications

  Knight Optical (UK) Ltd
Product Category UV and Visible Spectrometers
Product Number OSP0703
Product Name Knight Mini HR NIR I mini spectrometer 900-1075 nm 2048 CCD detector
Wavelength Range 900 to 1075 nm (9000 to 10750 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Real Spectrum Sensor – GL Series -  - Real Tech, Inc.
Specs
Light Source Other; Xenon Flash Lamp
General Features Built-in or Self Calibration
Wavelength Range 200 to 750 nm (2000 to 7500 Å)
View Details
BLACK-Comet Super Range Spectrometer - BLACK-CXR-SR - StellarNet, Inc.
Specs
Photometric System Design Non Scanning
Light Source Double Deuterium; Light Emitting Diode
Detector Type Diode Array (optional feature); Charge Coupled Device
View Details
Raman Galaxy HR mini spectrometer 785nm 2048 CCD detector - OSP0602 - Knight Optical (UK) Ltd
Specs
Wavelength Range 785 nm (7850 Å)
Stray Light 0.0500 %
View Details