Knight Optical (UK) Ltd Raman Galaxy SR-TEC-IG mini spectrometer 1064nm 512 PDA detector OSP0604

Description
Knight Optical is pleased to offer our range of Raman mini spectrometers for quick identification of a variety of liquid, solid or powder samples. Our Raman spectrometers feature enhanced CCD detectors for 785nm Raman and TEC cooled InGaAs PDAs for 1064nm Raman. Our 1064nm detectors are designed to minimized fluorescence. Our Raman systems contain enhanced optics for extreme sensitivity and very low stray light values down to 0.05%. Our high resolution models achieve 4cm-1 resolution using a 2048 pixel CCD detector. Like all our mini spectrometers, our Raman systems are designed with durability in mind. Enclosed in a rugged metal housing and with bolt fixed optics and no moving parts, the Raman Galaxy is suitable for demanding field applications as well as traditional laboratory applications. The Raman Galaxy mini spectrometer is suitable for a range of Raman applications including chemical match testing and identification in liquids, solids and power samples and features a standard SMA 905 adaptor for compatibility with most probes.
Description
Knight Optical is pleased to offer our range of Raman mini spectrometers for quick identification of a variety of liquid, solid or powder samples. Our Raman spectrometers feature enhanced CCD detectors for 785nm Raman and TEC cooled InGaAs PDAs for 1064nm Raman. Our 1064nm detectors are designed to minimized fluorescence. Our Raman systems contain enhanced optics for extreme sensitivity and very low stray light values down to 0.05%. Our high resolution models achieve 4cm-1 resolution using a 2048 pixel CCD detector. Like all our mini spectrometers, our Raman systems are designed with durability in mind. Enclosed in a rugged metal housing and with bolt fixed optics and no moving parts, the Raman Galaxy is suitable for demanding field applications as well as traditional laboratory applications. The Raman Galaxy mini spectrometer is suitable for a range of Raman applications including chemical match testing and identification in liquids, solids and power samples and features a standard SMA 905 adaptor for compatibility with most probes.

Suppliers

Company
Product
Description
Supplier Links
Raman Galaxy SR-TEC-IG mini spectrometer 1064nm 512 PDA detector - OSP0604 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Raman Galaxy SR-TEC-IG mini spectrometer 1064nm 512 PDA detector
OSP0604
Raman Galaxy SR-TEC-IG mini spectrometer 1064nm 512 PDA detector OSP0604
Knight Optical is pleased to offer our range of Raman mini spectrometers for quick identification of a variety of liquid, solid or powder samples. Our Raman spectrometers feature enhanced CCD detectors for 785nm Raman and TEC cooled InGaAs PDAs for 1064nm Raman. Our 1064nm detectors are designed to minimized fluorescence. Our Raman systems contain enhanced optics for extreme sensitivity and very low stray light values down to 0.05%. Our high resolution models achieve 4cm-1 resolution using a 2048 pixel CCD detector. Like all our mini spectrometers, our Raman systems are designed with durability in mind. Enclosed in a rugged metal housing and with bolt fixed optics and no moving parts, the Raman Galaxy is suitable for demanding field applications as well as traditional laboratory applications. The Raman Galaxy mini spectrometer is suitable for a range of Raman applications including chemical match testing and identification in liquids, solids and power samples and features a standard SMA 905 adaptor for compatibility with most probes.

Knight Optical is pleased to offer our range of Raman mini spectrometers for quick identification of a variety of liquid, solid or powder samples. Our Raman spectrometers feature enhanced CCD detectors for 785nm Raman and TEC cooled InGaAs PDAs for 1064nm Raman. Our 1064nm detectors are designed to minimized fluorescence. Our Raman systems contain enhanced optics for extreme sensitivity and very low stray light values down to 0.05%. Our high resolution models achieve 4cm-1 resolution using a 2048 pixel CCD detector.

Like all our mini spectrometers, our Raman systems are designed with durability in mind. Enclosed in a rugged metal housing and with bolt fixed optics and no moving parts, the Raman Galaxy is suitable for demanding field applications as well as traditional laboratory applications.

The Raman Galaxy mini spectrometer is suitable for a range of Raman applications including chemical match testing and identification in liquids, solids and power samples and features a standard SMA 905 adaptor for compatibility with most probes.

Supplier's Site

Technical Specifications

  Knight Optical (UK) Ltd
Product Category UV and Visible Spectrometers
Product Number OSP0604
Product Name Raman Galaxy SR-TEC-IG mini spectrometer 1064nm 512 PDA detector
Wavelength Range 1061 nm (10610 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Photometric System Design Single Beam
Detector Type Charge Coupled Device
Display None
View Details
Biochrom WPA CO7500 - Colorimeter/Spectrometer 80-3000-44 - Biochrom, Ltd.
Specs
Photometric System Design Single Beam; Other; Geletin Filters
Light Source Tungsten Halogen Lamp
Detector Type Other; Silicon Photodiode
View Details
Knight Mini HR UV I mini spectrometer 200-340nm 2048 CCD detector - OSP0701 - Knight Optical (UK) Ltd
Specs
Wavelength Range 200 to 340 nm (2000 to 3400 Å)
Spectral Resolution 0.1000 nm (1 Å)
Stray Light 0.1000 %
View Details