Knight Optical (UK) Ltd Raman Galaxy HR-TEC mini spectrometer 785nm 2048 CCD detector OSP0603

Description
Knight Optical is pleased to offer our range of Raman mini spectrometers for quick identification of a variety of liquid, solid or powder samples. Our Raman spectrometers feature enhanced CCD detectors for 785nm Raman and TEC cooled InGaAs PDAs for 1064nm Raman. Our 1064nm detectors are designed to minimized fluorescence. Our Raman systems contain enhanced optics for extreme sensitivity and very low stray light values down to 0.05%. Our high resolution models achieve 4cm-1 resolution using a 2048 pixel CCD detector. Like all our mini spectrometers, our Raman systems are designed with durability in mind. Enclosed in a rugged metal housing and with bolt fixed optics and no moving parts, the Raman Galaxy is suitable for demanding field applications as well as traditional laboratory applications. The Raman Galaxy mini spectrometer is suitable for a range of Raman applications including chemical match testing and identification in liquids, solids and power samples and features a standard SMA 905 adaptor for compatibility with most probes.
Description
Knight Optical is pleased to offer our range of Raman mini spectrometers for quick identification of a variety of liquid, solid or powder samples. Our Raman spectrometers feature enhanced CCD detectors for 785nm Raman and TEC cooled InGaAs PDAs for 1064nm Raman. Our 1064nm detectors are designed to minimized fluorescence. Our Raman systems contain enhanced optics for extreme sensitivity and very low stray light values down to 0.05%. Our high resolution models achieve 4cm-1 resolution using a 2048 pixel CCD detector. Like all our mini spectrometers, our Raman systems are designed with durability in mind. Enclosed in a rugged metal housing and with bolt fixed optics and no moving parts, the Raman Galaxy is suitable for demanding field applications as well as traditional laboratory applications. The Raman Galaxy mini spectrometer is suitable for a range of Raman applications including chemical match testing and identification in liquids, solids and power samples and features a standard SMA 905 adaptor for compatibility with most probes.

Suppliers

Company
Product
Description
Supplier Links
Raman Galaxy HR-TEC mini spectrometer 785nm 2048 CCD detector - OSP0603 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Raman Galaxy HR-TEC mini spectrometer 785nm 2048 CCD detector
OSP0603
Raman Galaxy HR-TEC mini spectrometer 785nm 2048 CCD detector OSP0603
Knight Optical is pleased to offer our range of Raman mini spectrometers for quick identification of a variety of liquid, solid or powder samples. Our Raman spectrometers feature enhanced CCD detectors for 785nm Raman and TEC cooled InGaAs PDAs for 1064nm Raman. Our 1064nm detectors are designed to minimized fluorescence. Our Raman systems contain enhanced optics for extreme sensitivity and very low stray light values down to 0.05%. Our high resolution models achieve 4cm-1 resolution using a 2048 pixel CCD detector. Like all our mini spectrometers, our Raman systems are designed with durability in mind. Enclosed in a rugged metal housing and with bolt fixed optics and no moving parts, the Raman Galaxy is suitable for demanding field applications as well as traditional laboratory applications. The Raman Galaxy mini spectrometer is suitable for a range of Raman applications including chemical match testing and identification in liquids, solids and power samples and features a standard SMA 905 adaptor for compatibility with most probes.

Knight Optical is pleased to offer our range of Raman mini spectrometers for quick identification of a variety of liquid, solid or powder samples. Our Raman spectrometers feature enhanced CCD detectors for 785nm Raman and TEC cooled InGaAs PDAs for 1064nm Raman. Our 1064nm detectors are designed to minimized fluorescence. Our Raman systems contain enhanced optics for extreme sensitivity and very low stray light values down to 0.05%. Our high resolution models achieve 4cm-1 resolution using a 2048 pixel CCD detector.

Like all our mini spectrometers, our Raman systems are designed with durability in mind. Enclosed in a rugged metal housing and with bolt fixed optics and no moving parts, the Raman Galaxy is suitable for demanding field applications as well as traditional laboratory applications.

The Raman Galaxy mini spectrometer is suitable for a range of Raman applications including chemical match testing and identification in liquids, solids and power samples and features a standard SMA 905 adaptor for compatibility with most probes.

Supplier's Site

Technical Specifications

  Knight Optical (UK) Ltd
Product Category UV and Visible Spectrometers
Product Number OSP0603
Product Name Raman Galaxy HR-TEC mini spectrometer 785nm 2048 CCD detector
Wavelength Range 785 nm (7850 Å)
Unlock Full Specs
to access all available technical data

Similar Products

GREEN-Wave Mini Fiber Optic Spectrometer - UVN - StellarNet, Inc.
Specs
Photometric System Design Non Scanning
Light Source Tungsten Halogen Lamp; Double Deuterium; Light Emitting Diode; Other; Xenon
Detector Type Diode Array; Charge Coupled Device
View Details
Real Multi-Wave Probe – SA-X Series -  - Real Tech, Inc.
Specs
Light Source Light Emitting Diode; Other; LED
General Features Built-in or Self Calibration
Flow Rate Range 300 to ? ml/min (10.14 to ? oz/min)
View Details
Blueshift UVN II mini spectrometer 200-1050nm 2048 CCD detector - OSP0106 - Knight Optical (UK) Ltd
Specs
Wavelength Range 200 to 1050 nm (2000 to 10500 Å)
Spectral Resolution 0.4000 nm (4 Å)
Stray Light 0.1000 %
View Details