Knight Optical (UK) Ltd Redshift NIR V mini spectrometer 1000-1700nm 1024 PDA detector OSP0505

Description
Knight Optical's Redshift NIR I high performance mini spectrometer is designed to cover the NIR wavelength range from 0.9-1.7μm. Boasting an InGaAs (indium gallium arsenide) detector with a high quality “Sensors Unlimited” linear photo diode array comprised of 512 pixels, 25μm by 500μm tall to provide the greatest sensitivity. The detector has an integrated TEC (thermo electric cooler) maintained at a steady -10 degrees +/- 0.1 degrees to ensure an enhanced signal-to-noise ratio. The Redshift mini spectrometer is a “plug & play” system and comes supplied with everything required to start testing straight out of the box. Install the software, plug the system in and begin measuring without the fuss. The Redshift NIR I mini spectrometer has no moving parts and is enclosed in a rugged case for exceptional durability making it both portable and reliable out in the field. The Redshift NIR I mini spectrometer is suitable for a range of NIR applications including, but not limited to spectroradiometry, optical power measurements, laser characterization and thin film measurements. Chemical applications include chemical ID and moisture analysis. Dual and multi-beam applications can be achieved by configuring two or more mini spectrometers together using the USB-2 connections supplied.
Description
Knight Optical's Redshift NIR I high performance mini spectrometer is designed to cover the NIR wavelength range from 0.9-1.7μm. Boasting an InGaAs (indium gallium arsenide) detector with a high quality “Sensors Unlimited” linear photo diode array comprised of 512 pixels, 25μm by 500μm tall to provide the greatest sensitivity. The detector has an integrated TEC (thermo electric cooler) maintained at a steady -10 degrees +/- 0.1 degrees to ensure an enhanced signal-to-noise ratio. The Redshift mini spectrometer is a “plug & play” system and comes supplied with everything required to start testing straight out of the box. Install the software, plug the system in and begin measuring without the fuss. The Redshift NIR I mini spectrometer has no moving parts and is enclosed in a rugged case for exceptional durability making it both portable and reliable out in the field. The Redshift NIR I mini spectrometer is suitable for a range of NIR applications including, but not limited to spectroradiometry, optical power measurements, laser characterization and thin film measurements. Chemical applications include chemical ID and moisture analysis. Dual and multi-beam applications can be achieved by configuring two or more mini spectrometers together using the USB-2 connections supplied.

Suppliers

Company
Product
Description
Supplier Links
Redshift NIR V mini spectrometer 1000-1700nm 1024 PDA detector - OSP0505 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Redshift NIR V mini spectrometer 1000-1700nm 1024 PDA detector
OSP0505
Redshift NIR V mini spectrometer 1000-1700nm 1024 PDA detector OSP0505
Knight Optical's Redshift NIR I high performance mini spectrometer is designed to cover the NIR wavelength range from 0.9-1.7μm. Boasting an InGaAs (indium gallium arsenide) detector with a high quality “Sensors Unlimited” linear photo diode array comprised of 512 pixels, 25μm by 500μm tall to provide the greatest sensitivity. The detector has an integrated TEC (thermo electric cooler) maintained at a steady -10 degrees +/- 0.1 degrees to ensure an enhanced signal-to-noise ratio. The Redshift mini spectrometer is a “plug & play” system and comes supplied with everything required to start testing straight out of the box. Install the software, plug the system in and begin measuring without the fuss. The Redshift NIR I mini spectrometer has no moving parts and is enclosed in a rugged case for exceptional durability making it both portable and reliable out in the field. The Redshift NIR I mini spectrometer is suitable for a range of NIR applications including, but not limited to spectroradiometry, optical power measurements, laser characterization and thin film measurements. Chemical applications include chemical ID and moisture analysis. Dual and multi-beam applications can be achieved by configuring two or more mini spectrometers together using the USB-2 connections supplied.

Knight Optical's Redshift NIR I high performance mini spectrometer is designed to cover the NIR wavelength range from 0.9-1.7μm. Boasting an InGaAs (indium gallium arsenide) detector with a high quality “Sensors Unlimited” linear photo diode array comprised of 512 pixels, 25μm by 500μm tall to provide the greatest sensitivity. The detector has an integrated TEC (thermo electric cooler) maintained at a steady -10 degrees +/- 0.1 degrees to ensure an enhanced signal-to-noise ratio. The Redshift mini spectrometer is a “plug & play” system and comes supplied with everything required to start testing straight out of the box. Install the software, plug the system in and begin measuring without the fuss.

The Redshift NIR I mini spectrometer has no moving parts and is enclosed in a rugged case for exceptional durability making it both portable and reliable out in the field.

The Redshift NIR I mini spectrometer is suitable for a range of NIR applications including, but not limited to spectroradiometry, optical power measurements, laser characterization and thin film measurements. Chemical applications include chemical ID and moisture analysis. Dual and multi-beam applications can be achieved by configuring two or more mini spectrometers together using the USB-2 connections supplied.

Supplier's Site

Technical Specifications

  Knight Optical (UK) Ltd
Product Category UV and Visible Spectrometers
Product Number OSP0505
Product Name Redshift NIR V mini spectrometer 1000-1700nm 1024 PDA detector
Wavelength Range 1000 to 1700 nm (10000 to 17000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

BLACK-Comet Super Range Spectrometer - BLACK-C-SR - StellarNet, Inc.
Specs
Photometric System Design Non Scanning
Light Source Double Deuterium; Light Emitting Diode
Detector Type Diode Array (optional feature); Charge Coupled Device
View Details
Real Spectrum Sensor – GL Series -  - Real Tech, Inc.
Specs
Light Source Other; Xenon Flash Lamp
General Features Built-in or Self Calibration
Wavelength Range 200 to 750 nm (2000 to 7500 Å)
View Details
Knight Mini HR NIR II mini spectrometer 750-850nm 2048 CCD detector - OSP0704 - Knight Optical (UK) Ltd
Specs
Wavelength Range 750 to 850 nm (7500 to 8500 Å)
Spectral Resolution 0.1000 nm (1 Å)
Stray Light 0.1000 %
View Details