Knight Optical (UK) Ltd Shooting Star C-SR I mini spectrometer 200-1080nm 2048 CCD detector OSP0203

Description
Knight Optical's Shooting Star C mini spectrometer is a research grade system with a concave grating offering high performance for spectral applications in the UV/VIS between 190-850nm. The 40mm concave grating is corrected for aberrations, significantly removing coma and astigmatism found in other plane grating spectrometer designs. The grating forms a flat field on the CCD detector for uniform resolutions across the entire range. They key advantage of the Shooting Star system however is its ability to dramatically reduce stray light levels, showing only 0.02% at 425nm and 0.20% at 200nm. Our concave grating spectrometers provide two to three times enhanced UV sensitivity compared to plane grating systems. Designed to be fully “Plug and Play”, the Shooting Star mini spectrometer is ready to use straight out the box. Install the supplied SpectraWiz software, plug the system in and start taking measurements without any fuss. The Shooting Star C mini spectrometer has no moving parts and is enclosed in a rugged case for exceptional durability making it both portable and reliable out in the field. The Shooting Star C mini spectrometer is suitable for a range of UV/VIS applications including, but not limited to spectroradiometry, optical power measurements, laser characterization and thin film measurements. Chemical applications include chemical ID and moisture analysis. Dual and multi-beam applications can be achieved by configuring two or more mini spectrometers together using the USB-2 connections supplied.
Description
Knight Optical's Shooting Star C mini spectrometer is a research grade system with a concave grating offering high performance for spectral applications in the UV/VIS between 190-850nm. The 40mm concave grating is corrected for aberrations, significantly removing coma and astigmatism found in other plane grating spectrometer designs. The grating forms a flat field on the CCD detector for uniform resolutions across the entire range. They key advantage of the Shooting Star system however is its ability to dramatically reduce stray light levels, showing only 0.02% at 425nm and 0.20% at 200nm. Our concave grating spectrometers provide two to three times enhanced UV sensitivity compared to plane grating systems. Designed to be fully “Plug and Play”, the Shooting Star mini spectrometer is ready to use straight out the box. Install the supplied SpectraWiz software, plug the system in and start taking measurements without any fuss. The Shooting Star C mini spectrometer has no moving parts and is enclosed in a rugged case for exceptional durability making it both portable and reliable out in the field. The Shooting Star C mini spectrometer is suitable for a range of UV/VIS applications including, but not limited to spectroradiometry, optical power measurements, laser characterization and thin film measurements. Chemical applications include chemical ID and moisture analysis. Dual and multi-beam applications can be achieved by configuring two or more mini spectrometers together using the USB-2 connections supplied.

Suppliers

Company
Product
Description
Supplier Links
Shooting Star C-SR I mini spectrometer 200-1080nm 2048 CCD detector - OSP0203 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Shooting Star C-SR I mini spectrometer 200-1080nm 2048 CCD detector
OSP0203
Shooting Star C-SR I mini spectrometer 200-1080nm 2048 CCD detector OSP0203
Knight Optical's Shooting Star C mini spectrometer is a research grade system with a concave grating offering high performance for spectral applications in the UV/VIS between 190-850nm. The 40mm concave grating is corrected for aberrations, significantly removing coma and astigmatism found in other plane grating spectrometer designs. The grating forms a flat field on the CCD detector for uniform resolutions across the entire range. They key advantage of the Shooting Star system however is its ability to dramatically reduce stray light levels, showing only 0.02% at 425nm and 0.20% at 200nm. Our concave grating spectrometers provide two to three times enhanced UV sensitivity compared to plane grating systems. Designed to be fully “Plug and Play”, the Shooting Star mini spectrometer is ready to use straight out the box. Install the supplied SpectraWiz software, plug the system in and start taking measurements without any fuss. The Shooting Star C mini spectrometer has no moving parts and is enclosed in a rugged case for exceptional durability making it both portable and reliable out in the field. The Shooting Star C mini spectrometer is suitable for a range of UV/VIS applications including, but not limited to spectroradiometry, optical power measurements, laser characterization and thin film measurements. Chemical applications include chemical ID and moisture analysis. Dual and multi-beam applications can be achieved by configuring two or more mini spectrometers together using the USB-2 connections supplied.

Knight Optical's Shooting Star C mini spectrometer is a research grade system with a concave grating offering high performance for spectral applications in the UV/VIS between 190-850nm. The 40mm concave grating is corrected for aberrations, significantly removing coma and astigmatism found in other plane grating spectrometer designs. The grating forms a flat field on the CCD detector for uniform resolutions across the entire range. They key advantage of the Shooting Star system however is its ability to dramatically reduce stray light levels, showing only 0.02% at 425nm and 0.20% at 200nm. Our concave grating spectrometers provide two to three times enhanced UV sensitivity compared to plane grating systems.

Designed to be fully “Plug and Play”, the Shooting Star mini spectrometer is ready to use straight out the box. Install the supplied SpectraWiz software, plug the system in and start taking measurements without any fuss. The Shooting Star C mini spectrometer has no moving parts and is enclosed in a rugged case for exceptional durability making it both portable and reliable out in the field.

The Shooting Star C mini spectrometer is suitable for a range of UV/VIS applications including, but not limited to spectroradiometry, optical power measurements, laser characterization and thin film measurements. Chemical applications include chemical ID and moisture analysis. Dual and multi-beam applications can be achieved by configuring two or more mini spectrometers together using the USB-2 connections supplied.

Supplier's Site

Technical Specifications

  Knight Optical (UK) Ltd
Product Category UV and Visible Spectrometers
Product Number OSP0203
Product Name Shooting Star C-SR I mini spectrometer 200-1080nm 2048 CCD detector
Wavelength Range 200 to 1080 nm (2000 to 10800 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Perkin Elmer LAMBDA Bio+ Spectrophotometer - 5102-03 - Terra Universal, Inc.
Specs
Photometric System Design Single Beam; Double Beam
Display Digital
Wavelength Range 190 to 1100 nm (1900 to 11000 Å)
View Details
Specs
Photometric System Design Single Beam
Detector Type Charge Coupled Device
Display None
View Details
UV Analysis Meter - HD-A827 - Haida International Equipment Co., Ltd.
Haida International Equipment Co., Ltd.
Specs
Display Digital
General Features Portable
Wavelength Range 250 to 410 nm (2500 to 4100 Å)
View Details