Knight Optical (UK) Ltd Blueshift UVN I mini spectrometer 250-1100nm 2048 CCD detector OSP0105

Description
Knight Opitcal's Blueshift UV I fiber optically coupled mini spectrometer are designed for high performance measurements of the UV spectrum between 0.2-0.6μm. The system uses a highly sensitive CCD detector with 2048 pixels to maximize measurement accuracy, fitted with a fast USB interface to create instant spectral images. The system features new and improved electronics designed to give a signal to noise of 1000:1 and acquire data quickly through the spectrometer’s high speed 16-bit digitizer. Designed to be fully “Plug and Play”, the Blueshift mini spectrometer is ready to use straight out the box. Install the supplied SpectraWiz software, plug the system in and start taking measurements without any fuss. The Blueshift system is protected by a rugged case for maximum durability and contains no moving parts. Our spectrometers are designed to be highly vibration tolerant making them ideal for field bases applications as well as in the laboratory. The Blueshift UV I mini spectrometer is suitable for a range of UV applications including spectroradiometry, spectrocolorimetry, optical power measurements, LED measurements and UV level monitoring. Chemical applications include absolute intensities and moisture analysis. Dual and multi-beam applications can be achieved by configuring two or more mini spectrometers together using the USB-2 connections supplied. Up to eight systems can be connected together to and run simultaneously!
Description
Knight Opitcal's Blueshift UV I fiber optically coupled mini spectrometer are designed for high performance measurements of the UV spectrum between 0.2-0.6μm. The system uses a highly sensitive CCD detector with 2048 pixels to maximize measurement accuracy, fitted with a fast USB interface to create instant spectral images. The system features new and improved electronics designed to give a signal to noise of 1000:1 and acquire data quickly through the spectrometer’s high speed 16-bit digitizer. Designed to be fully “Plug and Play”, the Blueshift mini spectrometer is ready to use straight out the box. Install the supplied SpectraWiz software, plug the system in and start taking measurements without any fuss. The Blueshift system is protected by a rugged case for maximum durability and contains no moving parts. Our spectrometers are designed to be highly vibration tolerant making them ideal for field bases applications as well as in the laboratory. The Blueshift UV I mini spectrometer is suitable for a range of UV applications including spectroradiometry, spectrocolorimetry, optical power measurements, LED measurements and UV level monitoring. Chemical applications include absolute intensities and moisture analysis. Dual and multi-beam applications can be achieved by configuring two or more mini spectrometers together using the USB-2 connections supplied. Up to eight systems can be connected together to and run simultaneously!

Suppliers

Company
Product
Description
Supplier Links
Blueshift UVN I mini spectrometer 250-1100nm 2048 CCD detector - OSP0105 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Blueshift UVN I mini spectrometer 250-1100nm 2048 CCD detector
OSP0105
Blueshift UVN I mini spectrometer 250-1100nm 2048 CCD detector OSP0105
Knight Opitcal's Blueshift UV I fiber optically coupled mini spectrometer are designed for high performance measurements of the UV spectrum between 0.2-0.6μm. The system uses a highly sensitive CCD detector with 2048 pixels to maximize measurement accuracy, fitted with a fast USB interface to create instant spectral images. The system features new and improved electronics designed to give a signal to noise of 1000:1 and acquire data quickly through the spectrometer’s high speed 16-bit digitizer. Designed to be fully “Plug and Play”, the Blueshift mini spectrometer is ready to use straight out the box. Install the supplied SpectraWiz software, plug the system in and start taking measurements without any fuss. The Blueshift system is protected by a rugged case for maximum durability and contains no moving parts. Our spectrometers are designed to be highly vibration tolerant making them ideal for field bases applications as well as in the laboratory. The Blueshift UV I mini spectrometer is suitable for a range of UV applications including spectroradiometry, spectrocolorimetry, optical power measurements, LED measurements and UV level monitoring. Chemical applications include absolute intensities and moisture analysis. Dual and multi-beam applications can be achieved by configuring two or more mini spectrometers together using the USB-2 connections supplied. Up to eight systems can be connected together to and run simultaneously!

Knight Opitcal's Blueshift UV I fiber optically coupled mini spectrometer are designed for high performance measurements of the UV spectrum between 0.2-0.6μm. The system uses a highly sensitive CCD detector with 2048 pixels to maximize measurement accuracy, fitted with a fast USB interface to create instant spectral images. The system features new and improved electronics designed to give a signal to noise of 1000:1 and acquire data quickly through the spectrometer’s high speed 16-bit digitizer.

Designed to be fully “Plug and Play”, the Blueshift mini spectrometer is ready to use straight out the box. Install the supplied SpectraWiz software, plug the system in and start taking measurements without any fuss.

The Blueshift system is protected by a rugged case for maximum durability and contains no moving parts. Our spectrometers are designed to be highly vibration tolerant making them ideal for field bases applications as well as in the laboratory.

The Blueshift UV I mini spectrometer is suitable for a range of UV applications including spectroradiometry, spectrocolorimetry, optical power measurements, LED measurements and UV level monitoring. Chemical applications include absolute intensities and moisture analysis. Dual and multi-beam applications can be achieved by configuring two or more mini spectrometers together using the USB-2 connections supplied. Up to eight systems can be connected together to and run simultaneously!

Supplier's Site

Technical Specifications

  Knight Optical (UK) Ltd
Product Category UV and Visible Spectrometers
Product Number OSP0105
Product Name Blueshift UVN I mini spectrometer 250-1100nm 2048 CCD detector
Wavelength Range 250 to 1100 nm (2500 to 11000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Photometric System Design Single Beam
Detector Type Charge Coupled Device
Display None
View Details
Perkin Elmer LAMBDA XLS+ Spectrophotometer - 5102-01 - Terra Universal, Inc.
Specs
Photometric System Design Single Beam; Double Beam
Display Digital
Wavelength Range 190 to 1100 nm (1900 to 11000 Å)
View Details
Knight Mini HR NIR II mini spectrometer 750-850nm 2048 CCD detector - OSP0704 - Knight Optical (UK) Ltd
Specs
Wavelength Range 750 to 850 nm (7500 to 8500 Å)
Spectral Resolution 0.1000 nm (1 Å)
Stray Light 0.1000 %
View Details