Knight Optical (UK) Ltd Blueshift UV III min spectrometer 220-350nm 2048 CCD detector OSP0103

Description
Knight Opitcal's Blueshift UV I fiber optically coupled mini spectrometer are designed for high performance measurements of the UV spectrum between 0.2-0.6μm. The system uses a highly sensitive CCD detector with 2048 pixels to maximize measurement accuracy, fitted with a fast USB interface to create instant spectral images. The system features new and improved electronics designed to give a signal to noise of 1000:1 and acquire data quickly through the spectrometer’s high speed 16-bit digitizer. Designed to be fully “Plug and Play”, the Blueshift mini spectrometer is ready to use straight out the box. Install the supplied SpectraWiz software, plug the system in and start taking measurements without any fuss. The Blueshift system is protected by a rugged case for maximum durability and contains no moving parts. Our spectrometers are designed to be highly vibration tolerant making them ideal for field bases applications as well as in the laboratory. The Blueshift UV I mini spectrometer is suitable for a range of UV applications including spectroradiometry, spectrocolorimetry, optical power measurements, LED measurements and UV level monitoring. Chemical applications include absolute intensities and moisture analysis. Dual and multi-beam applications can be achieved by configuring two or more mini spectrometers together using the USB-2 connections supplied. Up to eight systems can be connected together to and run simultaneously!
Description
Knight Opitcal's Blueshift UV I fiber optically coupled mini spectrometer are designed for high performance measurements of the UV spectrum between 0.2-0.6μm. The system uses a highly sensitive CCD detector with 2048 pixels to maximize measurement accuracy, fitted with a fast USB interface to create instant spectral images. The system features new and improved electronics designed to give a signal to noise of 1000:1 and acquire data quickly through the spectrometer’s high speed 16-bit digitizer. Designed to be fully “Plug and Play”, the Blueshift mini spectrometer is ready to use straight out the box. Install the supplied SpectraWiz software, plug the system in and start taking measurements without any fuss. The Blueshift system is protected by a rugged case for maximum durability and contains no moving parts. Our spectrometers are designed to be highly vibration tolerant making them ideal for field bases applications as well as in the laboratory. The Blueshift UV I mini spectrometer is suitable for a range of UV applications including spectroradiometry, spectrocolorimetry, optical power measurements, LED measurements and UV level monitoring. Chemical applications include absolute intensities and moisture analysis. Dual and multi-beam applications can be achieved by configuring two or more mini spectrometers together using the USB-2 connections supplied. Up to eight systems can be connected together to and run simultaneously!

Suppliers

Company
Product
Description
Supplier Links
Blueshift UV III min spectrometer 220-350nm 2048 CCD detector - OSP0103 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Blueshift UV III min spectrometer 220-350nm 2048 CCD detector
OSP0103
Blueshift UV III min spectrometer 220-350nm 2048 CCD detector OSP0103
Knight Opitcal's Blueshift UV I fiber optically coupled mini spectrometer are designed for high performance measurements of the UV spectrum between 0.2-0.6μm. The system uses a highly sensitive CCD detector with 2048 pixels to maximize measurement accuracy, fitted with a fast USB interface to create instant spectral images. The system features new and improved electronics designed to give a signal to noise of 1000:1 and acquire data quickly through the spectrometer’s high speed 16-bit digitizer. Designed to be fully “Plug and Play”, the Blueshift mini spectrometer is ready to use straight out the box. Install the supplied SpectraWiz software, plug the system in and start taking measurements without any fuss. The Blueshift system is protected by a rugged case for maximum durability and contains no moving parts. Our spectrometers are designed to be highly vibration tolerant making them ideal for field bases applications as well as in the laboratory. The Blueshift UV I mini spectrometer is suitable for a range of UV applications including spectroradiometry, spectrocolorimetry, optical power measurements, LED measurements and UV level monitoring. Chemical applications include absolute intensities and moisture analysis. Dual and multi-beam applications can be achieved by configuring two or more mini spectrometers together using the USB-2 connections supplied. Up to eight systems can be connected together to and run simultaneously!

Knight Opitcal's Blueshift UV I fiber optically coupled mini spectrometer are designed for high performance measurements of the UV spectrum between 0.2-0.6μm. The system uses a highly sensitive CCD detector with 2048 pixels to maximize measurement accuracy, fitted with a fast USB interface to create instant spectral images. The system features new and improved electronics designed to give a signal to noise of 1000:1 and acquire data quickly through the spectrometer’s high speed 16-bit digitizer.

Designed to be fully “Plug and Play”, the Blueshift mini spectrometer is ready to use straight out the box. Install the supplied SpectraWiz software, plug the system in and start taking measurements without any fuss.

The Blueshift system is protected by a rugged case for maximum durability and contains no moving parts. Our spectrometers are designed to be highly vibration tolerant making them ideal for field bases applications as well as in the laboratory.

The Blueshift UV I mini spectrometer is suitable for a range of UV applications including spectroradiometry, spectrocolorimetry, optical power measurements, LED measurements and UV level monitoring. Chemical applications include absolute intensities and moisture analysis. Dual and multi-beam applications can be achieved by configuring two or more mini spectrometers together using the USB-2 connections supplied. Up to eight systems can be connected together to and run simultaneously!

Supplier's Site

Technical Specifications

  Knight Optical (UK) Ltd
Product Category UV and Visible Spectrometers
Product Number OSP0103
Product Name Blueshift UV III min spectrometer 220-350nm 2048 CCD detector
Wavelength Range 220 to 350 nm (2200 to 3500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

BLACK-Comet Super Range Spectrometer - BLACK-C-SR - StellarNet, Inc.
Specs
Photometric System Design Non Scanning
Light Source Double Deuterium; Light Emitting Diode
Detector Type Diode Array (optional feature); Charge Coupled Device
View Details
Real Spectrum Sensor – PL Series -  - Real Tech, Inc.
Specs
Light Source Double Deuterium; Other; Deuterium and Tungsten
General Features Built-in or Self Calibration
Wavelength Range 190 to 750 nm (1900 to 7500 Å)
View Details
Redshift NIR III mini spectrometer 1250-1575nm 512 PDA detector - OSP0503 - Knight Optical (UK) Ltd
Specs
Wavelength Range 1250 to 1575 nm (12500 to 15750 Å)
Spectral Resolution 3.1 nm (31 Å)
View Details