Knight Optical (UK) Ltd Fixed component holder for 75.0mm diameter optics M6 screw fitting HFI0075

Description
Our fitted component holders are designed to securely hold and position an optical filter or window for the purposes of integration into an optical system. Our products are designed to fit the most commonly used window and filter diameters. Each part is safely fastened with a locking ring to eliminate any movement of the part within the holder. Made from high quality black anodized aluminium to a sturdy design, these components are compatible with either M4 or M6 threaded posts and bases. Key features include: 5 different models for diameters between 12.7mm to 75mm High quality construction for everyday use Easy integration onto optical tables and bases These component holders are a small range showing the most common sizes and we are able to supply custom fitted component holders to fit any diameter. To discover more about our stock fitted component holders or our extensive custom capabilities, contact our technical sales team
Description
Our fitted component holders are designed to securely hold and position an optical filter or window for the purposes of integration into an optical system. Our products are designed to fit the most commonly used window and filter diameters. Each part is safely fastened with a locking ring to eliminate any movement of the part within the holder. Made from high quality black anodized aluminium to a sturdy design, these components are compatible with either M4 or M6 threaded posts and bases. Key features include: 5 different models for diameters between 12.7mm to 75mm High quality construction for everyday use Easy integration onto optical tables and bases These component holders are a small range showing the most common sizes and we are able to supply custom fitted component holders to fit any diameter. To discover more about our stock fitted component holders or our extensive custom capabilities, contact our technical sales team

Suppliers

Company
Product
Description
Supplier Links
Fixed component holder for 75.0mm diameter optics M6 screw fitting - HFI0075 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Fixed component holder for 75.0mm diameter optics M6 screw fitting
HFI0075
Fixed component holder for 75.0mm diameter optics M6 screw fitting HFI0075
Our fitted component holders are designed to securely hold and position an optical filter or window for the purposes of integration into an optical system. Our products are designed to fit the most commonly used window and filter diameters. Each part is safely fastened with a locking ring to eliminate any movement of the part within the holder. Made from high quality black anodized aluminium to a sturdy design, these components are compatible with either M4 or M6 threaded posts and bases. Key features include: 5 different models for diameters between 12.7mm to 75mm High quality construction for everyday use Easy integration onto optical tables and bases These component holders are a small range showing the most common sizes and we are able to supply custom fitted component holders to fit any diameter. To discover more about our stock fitted component holders or our extensive custom capabilities, contact our technical sales team

Our fitted component holders are designed to securely hold and position an optical filter or window for the purposes of integration into an optical system.

Our products are designed to fit the most commonly used window and filter diameters. Each part is safely fastened with a locking ring to eliminate any movement of the part within the holder.

Made from high quality black anodized aluminium to a sturdy design, these components are compatible with either M4 or M6 threaded posts and bases.

Key features include:

  • 5 different models for diameters between 12.7mm to 75mm
  • High quality construction for everyday use
  • Easy integration onto optical tables and bases

These component holders are a small range showing the most common sizes and we are able to supply custom fitted component holders to fit any diameter. To discover more about our stock fitted component holders or our extensive custom capabilities, contact our technical sales team

Supplier's Site

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Mounts
Product Number HFI0075
Product Name Fixed component holder for 75.0mm diameter optics M6 screw fitting
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 75 mm (2.95 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Lens Mounts Pack, Fixed, 50.8 mm Diameter, 8-32 Thd, Qty 10, A-LINE - LH-2A-PK - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Clear Aperture 47.5 mm (1.87 inch)
View Details
Piezo Tip / Tilt Platform - S-330 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mount Type Mirror Mount
Adjustment Type Fixed
Shape Circular
View Details
Waveplate Holders -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Mount Type Waveplate
Adjustment Type Fixed
Clear Aperture 8 to 23 mm (0.3150 to 0.9055 inch)
View Details
Fixed component holder for 40.0mm diameter optics M6 screw fitting - HFI0040 - Knight Optical (UK) Ltd
Specs
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 40 mm (1.57 inch)
View Details