Plastic screen diffusers provide superior diffusion to ground glass equivilents, and are both lighter, more flexible and offer wider shaping capabilities. Our PVC plastic screen diffusers are a cost effective alternative for back screen projection, commercial electronics and consumer applications.
Our stock PVC plastic screen diffusers are supplied as 0.3mm thick with a gain of 2.3. Alternative types are available through our custom service.
Our plastic screen diffusers are available to purchase direct from our website in the sizes listed below. Knight Optical also offer an extensive custom optic service thanks to our many years experience in the industry, and our plastic screen diffusers can be cut to any shape or size at short notice in order to fit individual applications. For more information on our custom optic service, contact our technical sales team.
| Knight Optical (UK) Ltd | |
|---|---|
| Product Category | Optical Diffusers |
| Product Number | DSP150150 |
| Product Name | Plastic Screen Diffuser PVC 150x150x0.3mmthk |
| Rectangular Width | 150 mm (5.91 inch) |