Knight Optical (UK) Ltd Optolite HSR Plastic Diffuser Matt White Grade 2 250x250x3mmthk DPO2523

Description
Highly durable, chemically resiliant and scratch resistant plastic diffusers from Knight Optical. Optolite™ HSR plastic diffusers offer superior, more uniform diffusion than ground glass and have a number of uses including backlighting, colour comparison, fibre optics, liquid analysis equipment and a range of entertainment and design applications from the laboratory to the high street. Knight Optical supplies quality Optolite™ HSR plastic diffusers manufactured in the United Kingdom. Our diffusers offer excellent chemical resistance and durability for outstanding performance and long operating lifetimes whether placed indoors or out. Optolite™ HSR plastic diffusers have up to 20 times the abrasion and scratch resistance of equivilent acrylics and are highly impact resistant. Our diffusers are approximately half the weight of equivilent glass and can operate continually in temperatures in excess of 100°C. Our stock range of 3.0mm thick, Grade 2 diffusers give excellent diffusion and moderate transmission designed for common soft lighting and diffusion applications. We offer a comprehensive bespoke service for custom diffuser specifications for alternative sizes, thicknesses and grades. Thinner material should be used where better Lambertian diffusion is required or space in the system or design is limited. Thicker diffusers offer higher impact resistance for exposed environments such as shop displays. For more information on our custom range, please see the “Options available” tab below or speak to our experience technical sales team for more information.
Description
Highly durable, chemically resiliant and scratch resistant plastic diffusers from Knight Optical. Optolite™ HSR plastic diffusers offer superior, more uniform diffusion than ground glass and have a number of uses including backlighting, colour comparison, fibre optics, liquid analysis equipment and a range of entertainment and design applications from the laboratory to the high street. Knight Optical supplies quality Optolite™ HSR plastic diffusers manufactured in the United Kingdom. Our diffusers offer excellent chemical resistance and durability for outstanding performance and long operating lifetimes whether placed indoors or out. Optolite™ HSR plastic diffusers have up to 20 times the abrasion and scratch resistance of equivilent acrylics and are highly impact resistant. Our diffusers are approximately half the weight of equivilent glass and can operate continually in temperatures in excess of 100°C. Our stock range of 3.0mm thick, Grade 2 diffusers give excellent diffusion and moderate transmission designed for common soft lighting and diffusion applications. We offer a comprehensive bespoke service for custom diffuser specifications for alternative sizes, thicknesses and grades. Thinner material should be used where better Lambertian diffusion is required or space in the system or design is limited. Thicker diffusers offer higher impact resistance for exposed environments such as shop displays. For more information on our custom range, please see the “Options available” tab below or speak to our experience technical sales team for more information.

Suppliers

Company
Product
Description
Supplier Links
Harrietsham, United Kingdom
Optolite HSR Plastic Diffuser Matt White Grade 2 250x250x3mmthk
DPO2523
Optolite HSR Plastic Diffuser Matt White Grade 2 250x250x3mmthk DPO2523
Highly durable, chemically resiliant and scratch resistant plastic diffusers from Knight Optical. Optolite™ HSR plastic diffusers offer superior, more uniform diffusion than ground glass and have a number of uses including backlighting, colour comparison, fibre optics, liquid analysis equipment and a range of entertainment and design applications from the laboratory to the high street. Knight Optical supplies quality Optolite™ HSR plastic diffusers manufactured in the United Kingdom. Our diffusers offer excellent chemical resistance and durability for outstanding performance and long operating lifetimes whether placed indoors or out. Optolite™ HSR plastic diffusers have up to 20 times the abrasion and scratch resistance of equivilent acrylics and are highly impact resistant. Our diffusers are approximately half the weight of equivilent glass and can operate continually in temperatures in excess of 100°C. Our stock range of 3.0mm thick, Grade 2 diffusers give excellent diffusion and moderate transmission designed for common soft lighting and diffusion applications. We offer a comprehensive bespoke service for custom diffuser specifications for alternative sizes, thicknesses and grades. Thinner material should be used where better Lambertian diffusion is required or space in the system or design is limited. Thicker diffusers offer higher impact resistance for exposed environments such as shop displays. For more information on our custom range, please see the “Options available” tab below or speak to our experience technical sales team for more information.

Highly durable, chemically resiliant and scratch resistant plastic diffusers from Knight Optical.

Optolite™ HSR plastic diffusers offer superior, more uniform diffusion than ground glass and have a number of uses including backlighting, colour comparison, fibre optics, liquid analysis equipment and a range of entertainment and design applications from the laboratory to the high street.

Knight Optical supplies quality Optolite™ HSR plastic diffusers manufactured in the United Kingdom. Our diffusers offer excellent chemical resistance and durability for outstanding performance and long operating lifetimes whether placed indoors or out. Optolite™ HSR plastic diffusers have up to 20 times the abrasion and scratch resistance of equivilent acrylics and are highly impact resistant. Our diffusers are approximately half the weight of equivilent glass and can operate continually in temperatures in excess of 100°C.

Our stock range of 3.0mm thick, Grade 2 diffusers give excellent diffusion and moderate transmission designed for common soft lighting and diffusion applications. We offer a comprehensive bespoke service for custom diffuser specifications for alternative sizes, thicknesses and grades. Thinner material should be used where better Lambertian diffusion is required or space in the system or design is limited. Thicker diffusers offer higher impact resistance for exposed environments such as shop displays.

For more information on our custom range, please see the “Options available” tab below or speak to our experience technical sales team for more information.

Supplier's Site

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Diffusers
Product Number DPO2523
Product Name Optolite HSR Plastic Diffuser Matt White Grade 2 250x250x3mmthk
Rectangular Width 250 mm (9.84 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Light Shaping Diffusers® -  - Newport MKS
Specs
Diffuser Type Opal Glass Diffuser
Diffusing Angle .05, 1, 5, 10, 15, 20, 25, 30, 40,60, 80
Shape Circular; Square
View Details
Grey Glass -  - Abrisa Technologies
Abrisa Technologies
Specs
Diffuser Type Greyed Glass Diffusers
Shape Square; Rectangular
Diameter / Length 2438 mm (96 inch)
View Details