Klein Tools, Inc. Screwdriver P28

Description
PHILLIPS TYPE CHROME PLATED FINISH 11-5/8 INCH OVERALL LENGTH 8 INCH SHANK LENGTH ROUND SHANK TYPE PLASTIC HANDLE MATERIAL AMBER HANDLE COLOR #2 TIP SIZE NICKEL CHROME PLATED SHANK MATERIAL SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI P MODEL
Datasheet
Description
PHILLIPS TYPE CHROME PLATED FINISH 11-5/8 INCH OVERALL LENGTH 8 INCH SHANK LENGTH ROUND SHANK TYPE PLASTIC HANDLE MATERIAL AMBER HANDLE COLOR #2 TIP SIZE NICKEL CHROME PLATED SHANK MATERIAL SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI P MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - P28 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
P28
Screwdriver P28
PHILLIPS TYPE CHROME PLATED FINISH 11-5/8 INCH OVERALL LENGTH 8 INCH SHANK LENGTH ROUND SHANK TYPE PLASTIC HANDLE MATERIAL AMBER HANDLE COLOR #2 TIP SIZE NICKEL CHROME PLATED SHANK MATERIAL SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI P MODEL
  • PHILLIPS TYPE
  • CHROME PLATED FINISH
  • 11-5/8 INCH OVERALL LENGTH
  • 8 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • PLASTIC HANDLE MATERIAL
  • AMBER HANDLE COLOR
  • #2 TIP SIZE
  • NICKEL CHROME PLATED SHANK MATERIAL
  • SMOOTH COMFORDOME[R] BRAND
  • APPLICABLE STANDARD ASME/ANSI
  • P MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number P28
Product Name Screwdriver
Drive Type Crosshead
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2115 - WAGO
Specs
Drive Type Slotted; 5.5 x 1.0
View Details
2 suppliers
Screwdriver - 32477 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Drive Type Six-Point; Slotted
Drive Details 3/16 Inch, 1/4 Inch (Slotted), #1, #2 (Phillips/Square-Recess), T10, T15 (TORX)
Overall Length 7.75 inch (197 mm)
View Details
2 suppliers
Screwdriver - 35001 - Minerallac Company
Minerallac Company
Specs
Type Precision Screwdriver
Drive Type Robertson
Overall Length 7.5 inch (190 mm)
View Details