Klein Tools, Inc. Voltage/Continuity Tester NCVT-2

Description
VOLTAGE TESTER TYPE 0.72 INCH W X 1 INCH H SIZE LED DISPLAY TYPE UL (CANADA AND US) APPROVAL (2) 1.5 V AAA, ALKALINE BATTERY TYPE POCKET CLIP INCLUSION POCKET SIZE CASE TYPE AUDIBLE/VISUAL INDICATION TYPE 50 TO 500 HZ FREQUENCY RANGE YES BATTERY INCLUDED 12 TO 1000 VAC AC VOLTAGE RANGE OVERALL LENGTH 5.5 INCH SAFETY RATING CAT IV (1000 V) DROP PROTECTION 9.8 FT SERIES NCVT MODEL
Description
VOLTAGE TESTER TYPE 0.72 INCH W X 1 INCH H SIZE LED DISPLAY TYPE UL (CANADA AND US) APPROVAL (2) 1.5 V AAA, ALKALINE BATTERY TYPE POCKET CLIP INCLUSION POCKET SIZE CASE TYPE AUDIBLE/VISUAL INDICATION TYPE 50 TO 500 HZ FREQUENCY RANGE YES BATTERY INCLUDED 12 TO 1000 VAC AC VOLTAGE RANGE OVERALL LENGTH 5.5 INCH SAFETY RATING CAT IV (1000 V) DROP PROTECTION 9.8 FT SERIES NCVT MODEL

Suppliers

Company
Product
Description
Supplier Links
Voltage/Continuity Tester - NCVT-2 - Klein Tools, Inc.
Chicago, IL, USA
Voltage/Continuity Tester
NCVT-2
Voltage/Continuity Tester NCVT-2
VOLTAGE TESTER TYPE 0.72 INCH W X 1 INCH H SIZE LED DISPLAY TYPE UL (CANADA AND US) APPROVAL (2) 1.5 V AAA, ALKALINE BATTERY TYPE POCKET CLIP INCLUSION POCKET SIZE CASE TYPE AUDIBLE/VISUAL INDICATION TYPE 50 TO 500 HZ FREQUENCY RANGE YES BATTERY INCLUDED 12 TO 1000 VAC AC VOLTAGE RANGE OVERALL LENGTH 5.5 INCH SAFETY RATING CAT IV (1000 V) DROP PROTECTION 9.8 FT SERIES NCVT MODEL
  • VOLTAGE TESTER TYPE
  • 0.72 INCH W X 1 INCH H SIZE
  • LED DISPLAY TYPE
  • UL (CANADA AND US) APPROVAL
  • (2) 1.5 V AAA, ALKALINE BATTERY TYPE
  • POCKET CLIP INCLUSION
  • POCKET SIZE CASE TYPE
  • AUDIBLE/VISUAL INDICATION TYPE
  • 50 TO 500 HZ FREQUENCY RANGE
  • YES BATTERY INCLUDED
  • 12 TO 1000 VAC AC VOLTAGE RANGE
  • OVERALL LENGTH 5.5 INCH
  • SAFETY RATING CAT IV (1000 V)
  • DROP PROTECTION 9.8 FT
  • SERIES NCVT MODEL
Supplier's Site

Technical Specifications

  Klein Tools, Inc.
Product Category Voltage Testers
Product Number NCVT-2
Product Name Voltage/Continuity Tester
AC Voltage 12 to 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
DC Voltage 1000 volts
AC Voltage 750 volts
View Details
Voltage Testers - 477799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Integrated laboratory system for partial discharge measurements - LT400 - Marposs Corp
Specs
Measurement Type AC
AC Voltage 3000 volts
View Details
AC Sensor -  - EXAIR
Specs
Measurement Type AC
Standards and Certifications CE Marking
View Details