Klein Tools, Inc.Wire Mesh Cable Pulling GripKPL200-1
Description
LIGHT DUTY, SHORT TYPE
18 INCH MESH LENGTH
2 INCH MIN. CABLE OUTER DIAMETER
2.49 INCH MAX. CABLE OUTER DIAMETER
INDUSTRIAL PLANT WIRING, UNDERGROUND ELECTRICAL CABLE PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
1700 LB BREAKING STRENGTH
FLEXIBLE EYE TYPE
SINGLE WEAVE, CLOSED MESH TYPE
KPL MODEL
Klein Tools, Inc.
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
LIGHT DUTY, SHORT TYPE
18 INCH MESH LENGTH
2 INCH MIN. CABLE OUTER DIAMETER
2.49 INCH MAX. CABLE OUTER DIAMETER
INDUSTRIAL PLANT WIRING, UNDERGROUND ELECTRICAL CABLE PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
1700 LB BREAKING STRENGTH
FLEXIBLE EYE TYPE
SINGLE WEAVE, CLOSED MESH TYPE
KPL MODEL
LIGHT DUTY, SHORT TYPE
18 INCH MESH LENGTH
2 INCH MIN. CABLE OUTER DIAMETER
2.49 INCH MAX. CABLE OUTER DIAMETER
INDUSTRIAL PLANT WIRING, UNDERGROUND ELECTRICAL CABLE PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
1700 LB BREAKING STRENGTH
FLEXIBLE EYE TYPE
SINGLE WEAVE, CLOSED MESH TYPE
KPL MODEL