Klein Tools, Inc.Wire Mesh Cable Pulling GripKP100-36
Description
HEAVY DUTY, MEDIUM TYPE
36 INCH MESH LENGTH
1 INCH MIN. CABLE OUTER DIAMETER
1.49 INCH MAX. CABLE OUTER DIAMETER
UNDERGROUND CABLE PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
1920 LB BREAKING STRENGTH
FLEXIBLE EYE TYPE
DOUBLE WEAVE, CLOSED MESH TYPE
KP MODEL
Klein Tools, Inc.
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
HEAVY DUTY, MEDIUM TYPE
36 INCH MESH LENGTH
1 INCH MIN. CABLE OUTER DIAMETER
1.49 INCH MAX. CABLE OUTER DIAMETER
UNDERGROUND CABLE PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
1920 LB BREAKING STRENGTH
FLEXIBLE EYE TYPE
DOUBLE WEAVE, CLOSED MESH TYPE
KP MODEL
HEAVY DUTY, MEDIUM TYPE
36 INCH MESH LENGTH
1 INCH MIN. CABLE OUTER DIAMETER
1.49 INCH MAX. CABLE OUTER DIAMETER
UNDERGROUND CABLE PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
1920 LB BREAKING STRENGTH
FLEXIBLE EYE TYPE
DOUBLE WEAVE, CLOSED MESH TYPE
KP MODEL