FORGED STEEL MATERIAL
8 FT OVERALL LENGTH
YES LENGTH ADJUSTABLE
LOCKING SNAP HOOK TYPE
APPLICABLE STANDARD CSA, OSHA, ASTM
ADJUSTABLE RANGE 2 FT 3 INCH
MINIMUM LENGTH 5 FT 9 INCH
STRAP WIDTH 1-3/4 INCH
CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Klein Tools, Inc.
Done
Datasheet
Description
FORGED STEEL MATERIAL
8 FT OVERALL LENGTH
YES LENGTH ADJUSTABLE
LOCKING SNAP HOOK TYPE
APPLICABLE STANDARD CSA, OSHA, ASTM
ADJUSTABLE RANGE 2 FT 3 INCH
MINIMUM LENGTH 5 FT 9 INCH
STRAP WIDTH 1-3/4 INCH
CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
FORGED STEEL MATERIAL
8 FT OVERALL LENGTH
YES LENGTH ADJUSTABLE
LOCKING SNAP HOOK TYPE
APPLICABLE STANDARD CSA, OSHA, ASTM
ADJUSTABLE RANGE 2 FT 3 INCH
MINIMUM LENGTH 5 FT 9 INCH
STRAP WIDTH 1-3/4 INCH
CONSTRUCTIONAL FEATURE CORROSION RESISTANCE