Klein Tools, Inc. Screwdriver 6037INS

Description
PHILLIPS TYPE 11-5/16 INCH OVERALL LENGTH 7 INCH SHANK LENGTH ROUND SHANK TYPE ASTM F1505 MATERIAL SPECIFICATION HIGH-DIELECTRIC PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR #2 TIP SIZE TOOL STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE DUAL INSULATED, CUSHION GRIP BLADE MATERIAL INDUCTION HARDENED STEEL PROTECTION VOLTAGE RATING 1000 V APPLICABLE STANDARD IEC 60900 APPLICATION FOR WORK NEAR ENERGIZED SOURCES 603 MODEL
Request a Quote Datasheet
Description
PHILLIPS TYPE 11-5/16 INCH OVERALL LENGTH 7 INCH SHANK LENGTH ROUND SHANK TYPE ASTM F1505 MATERIAL SPECIFICATION HIGH-DIELECTRIC PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR #2 TIP SIZE TOOL STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE DUAL INSULATED, CUSHION GRIP BLADE MATERIAL INDUCTION HARDENED STEEL PROTECTION VOLTAGE RATING 1000 V APPLICABLE STANDARD IEC 60900 APPLICATION FOR WORK NEAR ENERGIZED SOURCES 603 MODEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 6037INS - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
6037INS
Screwdriver 6037INS
PHILLIPS TYPE 11-5/16 INCH OVERALL LENGTH 7 INCH SHANK LENGTH ROUND SHANK TYPE ASTM F1505 MATERIAL SPECIFICATION HIGH-DIELECTRIC PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR #2 TIP SIZE TOOL STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE DUAL INSULATED, CUSHION GRIP BLADE MATERIAL INDUCTION HARDENED STEEL PROTECTION VOLTAGE RATING 1000 V APPLICABLE STANDARD IEC 60900 APPLICATION FOR WORK NEAR ENERGIZED SOURCES 603 MODEL
  • PHILLIPS TYPE
  • 11-5/16 INCH OVERALL LENGTH
  • 7 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • ASTM F1505 MATERIAL SPECIFICATION
  • HIGH-DIELECTRIC PLASTIC HANDLE MATERIAL
  • BLACK HANDLE COLOR
  • #2 TIP SIZE
  • TOOL STEEL SHANK MATERIAL
  • TIP-IDENT[R] BRAND
  • HANDLE TYPE DUAL INSULATED, CUSHION GRIP
  • BLADE MATERIAL INDUCTION HARDENED STEEL
  • PROTECTION VOLTAGE RATING 1000 V
  • APPLICABLE STANDARD IEC 60900
  • APPLICATION FOR WORK NEAR ENERGIZED SOURCES
  • 603 MODEL
Supplier's Site
Screw and Nut Drivers - 1742-1551-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
1742-1551-ND
Screw and Nut Drivers 1742-1551-ND
"#2 Phillips Screwdriver 11.31"" (287.3mm)"

"#2 Phillips Screwdriver 11.31"" (287.3mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Screwdrivers (hand tool) Screwdrivers (hand tool)
Product Number 6037INS 1742-1551-ND
Product Name Screwdriver Screw and Nut Drivers
Drive Type Crosshead Crosshead; Phillips
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2115 - WAGO
Specs
Drive Type Slotted; 5.5 x 1.0
View Details
2 suppliers
Screw and Nut Drivers - 1742-6856INS-ND - DigiKey
Specs
Drive Type Crosshead; Phillips
Drive Details #1
Features Electrically Insulated Shaft
View Details
Screwdriver - 35-191 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Crosshead
Overall Length 3.44 inch (87.31 mm)
Shank Length 1.5 inch (38.1 mm)
View Details