Klein Tools, Inc. Screwdriver K21

Description
SLOTTED TYPE 5-1/4 INCH OVERALL LENGTH 3 INCH SHANK LENGTH ROUND SHANK TYPE PLASTIC HANDLE MATERIAL SPLIT BLADE SCREW STYLE RED HANDLE COLOR 1/16 INCH W TIP SIZE K MODEL
Datasheet
Description
SLOTTED TYPE 5-1/4 INCH OVERALL LENGTH 3 INCH SHANK LENGTH ROUND SHANK TYPE PLASTIC HANDLE MATERIAL SPLIT BLADE SCREW STYLE RED HANDLE COLOR 1/16 INCH W TIP SIZE K MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - K21 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
K21
Screwdriver K21
SLOTTED TYPE 5-1/4 INCH OVERALL LENGTH 3 INCH SHANK LENGTH ROUND SHANK TYPE PLASTIC HANDLE MATERIAL SPLIT BLADE SCREW STYLE RED HANDLE COLOR 1/16 INCH W TIP SIZE K MODEL
  • SLOTTED TYPE
  • 5-1/4 INCH OVERALL LENGTH
  • 3 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • PLASTIC HANDLE MATERIAL
  • SPLIT BLADE SCREW STYLE
  • RED HANDLE COLOR
  • 1/16 INCH W TIP SIZE
  • K MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number K21
Product Name Screwdriver
Drive Type Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2164 - WAGO
Specs
Drive Type T10
View Details
2 suppliers
Screw and Nut Drivers - 1742-1594-ND - DigiKey
Specs
Drive Type Hex; Hex Socket
Drive Details "11/32"""
Features Electrically Insulated Shaft
View Details
Screwdriver - 35001 - Minerallac Company
Minerallac Company
Specs
Type Precision Screwdriver
Drive Type Robertson
Overall Length 7.5 inch (190 mm)
View Details