Klein Tools, Inc. Screwdriver JSD6PH3

Description
PHILLIPS TYPE 11 INCH OVERALL LENGTH 6 INCH SHANK LENGTH ROUND SHANK TYPE BLACK HANDLE COLOR #3 TIP SIZE JOURNEYMAN[TM], TIP-IDENT[R] BRAND APPLICABLE STANDARD ASME/ANSI
Datasheet
Description
PHILLIPS TYPE 11 INCH OVERALL LENGTH 6 INCH SHANK LENGTH ROUND SHANK TYPE BLACK HANDLE COLOR #3 TIP SIZE JOURNEYMAN[TM], TIP-IDENT[R] BRAND APPLICABLE STANDARD ASME/ANSI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - JSD6PH3 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
JSD6PH3
Screwdriver JSD6PH3
PHILLIPS TYPE 11 INCH OVERALL LENGTH 6 INCH SHANK LENGTH ROUND SHANK TYPE BLACK HANDLE COLOR #3 TIP SIZE JOURNEYMAN[TM], TIP-IDENT[R] BRAND APPLICABLE STANDARD ASME/ANSI
  • PHILLIPS TYPE
  • 11 INCH OVERALL LENGTH
  • 6 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • BLACK HANDLE COLOR
  • #3 TIP SIZE
  • JOURNEYMAN[TM], TIP-IDENT[R] BRAND
  • APPLICABLE STANDARD ASME/ANSI
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number JSD6PH3
Product Name Screwdriver
Drive Type Crosshead
Unlock Full Specs
to access all available technical data

Similar Products

Screwdrivers - 7530690 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,5 mm
Overall Length 6.89 inch (175 mm)
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 1838 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Drive Type Slotted
Overall Length 12 inch (305 mm)
Shank Length 8 inch (203 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Type Standard Screwdriver
Drive Type Crosshead; Robertson; Six-Point; Slotted
Overall Length 3.5 inch (88.9 mm)
View Details