Klein Tools, Inc. Screwdriver 602-8-INS

Description
CABINET TYPE 13-3/8 INCH OVERALL LENGTH 8 INCH SHANK LENGTH ROUND SHANK TYPE ASTM F1505 MATERIAL SPECIFICATION HIGH-DIELECTRIC PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 3/8 INCH TIP SIZE TOOL STEEL SHANK MATERIAL TIP-IDENT[R] BRAND BLADE MATERIAL INDUCTION HARDENED STEEL PROTECTION VOLTAGE RATING 1000 V APPLICABLE STANDARD IEC 60900 APPLICATION FOR WORK NEAR ENERGIZED SOURCES HANDLE TYPE CUSHION GRIP 602 MODEL
Request a Quote Datasheet
Description
CABINET TYPE 13-3/8 INCH OVERALL LENGTH 8 INCH SHANK LENGTH ROUND SHANK TYPE ASTM F1505 MATERIAL SPECIFICATION HIGH-DIELECTRIC PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 3/8 INCH TIP SIZE TOOL STEEL SHANK MATERIAL TIP-IDENT[R] BRAND BLADE MATERIAL INDUCTION HARDENED STEEL PROTECTION VOLTAGE RATING 1000 V APPLICABLE STANDARD IEC 60900 APPLICATION FOR WORK NEAR ENERGIZED SOURCES HANDLE TYPE CUSHION GRIP 602 MODEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 602-8-INS - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
602-8-INS
Screwdriver 602-8-INS
CABINET TYPE 13-3/8 INCH OVERALL LENGTH 8 INCH SHANK LENGTH ROUND SHANK TYPE ASTM F1505 MATERIAL SPECIFICATION HIGH-DIELECTRIC PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 3/8 INCH TIP SIZE TOOL STEEL SHANK MATERIAL TIP-IDENT[R] BRAND BLADE MATERIAL INDUCTION HARDENED STEEL PROTECTION VOLTAGE RATING 1000 V APPLICABLE STANDARD IEC 60900 APPLICATION FOR WORK NEAR ENERGIZED SOURCES HANDLE TYPE CUSHION GRIP 602 MODEL
  • CABINET TYPE
  • 13-3/8 INCH OVERALL LENGTH
  • 8 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • ASTM F1505 MATERIAL SPECIFICATION
  • HIGH-DIELECTRIC PLASTIC HANDLE MATERIAL
  • BLACK HANDLE COLOR
  • 3/8 INCH TIP SIZE
  • TOOL STEEL SHANK MATERIAL
  • TIP-IDENT[R] BRAND
  • BLADE MATERIAL INDUCTION HARDENED STEEL
  • PROTECTION VOLTAGE RATING 1000 V
  • APPLICABLE STANDARD IEC 60900
  • APPLICATION FOR WORK NEAR ENERGIZED SOURCES
  • HANDLE TYPE CUSHION GRIP
  • 602 MODEL
Supplier's Site
Screw and Nut Drivers - 1742-1541-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
1742-1541-ND
Screw and Nut Drivers 1742-1541-ND
"3/8"" Slotted Screwdriver 13.38"" (339.9mm)"

"3/8"" Slotted Screwdriver 13.38"" (339.9mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Screwdrivers (hand tool) Screwdrivers (hand tool)
Product Number 602-8-INS 1742-1541-ND
Product Name Screwdriver Screw and Nut Drivers
Drive Type Cabinet Slotted; Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2166 - WAGO
Specs
Drive Type T20
View Details
2 suppliers
5/16" x 6" Square Bar Screwdriver w/ Bolster - DWHT66406 - DEWALT Industrial Tool Co.
Specs
Type Standard Screwdriver
Drive Type Robertson
Drive Size 0.3125 inch (7.94 mm)
View Details
Screwdriver - 603-7 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Drive Type Crosshead
Drive Details #2
Overall Length 11.31 inch (287 mm)
View Details