Klein Tools, Inc. Plier D203-6H2

Description
HOT-RIVETED TYPE STEEL MATERIAL 6-5/8 INCH OVERALL LENGTH 1-7/8 INCH JAW LENGTH 11/16 INCH JAW WIDTH CUTTING, LOOPING, STRIPPING, WRAPPING APPLICATION INDUCTION HARDENED PROCESS 19 AWG AND 22 AWG (WIRE STRIPPING) CAPACITY PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR LONG NOSE, KNURLED, STANDARD JAW TYPE JAW THICKNESS 3/8 INCH KNIFE LENGTH 1/2 INCH POINT THICKNESS 3/32 INCH
Request a Quote Datasheet
Description
HOT-RIVETED TYPE STEEL MATERIAL 6-5/8 INCH OVERALL LENGTH 1-7/8 INCH JAW LENGTH 11/16 INCH JAW WIDTH CUTTING, LOOPING, STRIPPING, WRAPPING APPLICATION INDUCTION HARDENED PROCESS 19 AWG AND 22 AWG (WIRE STRIPPING) CAPACITY PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR LONG NOSE, KNURLED, STANDARD JAW TYPE JAW THICKNESS 3/8 INCH KNIFE LENGTH 1/2 INCH POINT THICKNESS 3/32 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D203-6H2 - Klein Tools, Inc.
Chicago, IL, USA
HOT-RIVETED TYPE STEEL MATERIAL 6-5/8 INCH OVERALL LENGTH 1-7/8 INCH JAW LENGTH 11/16 INCH JAW WIDTH CUTTING, LOOPING, STRIPPING, WRAPPING APPLICATION INDUCTION HARDENED PROCESS 19 AWG AND 22 AWG (WIRE STRIPPING) CAPACITY PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR LONG NOSE, KNURLED, STANDARD JAW TYPE JAW THICKNESS 3/8 INCH KNIFE LENGTH 1/2 INCH POINT THICKNESS 3/32 INCH
  • HOT-RIVETED TYPE
  • STEEL MATERIAL
  • 6-5/8 INCH OVERALL LENGTH
  • 1-7/8 INCH JAW LENGTH
  • 11/16 INCH JAW WIDTH
  • CUTTING, LOOPING, STRIPPING, WRAPPING APPLICATION
  • INDUCTION HARDENED PROCESS
  • 19 AWG AND 22 AWG (WIRE STRIPPING) CAPACITY
  • PLASTIC HANDLE MATERIAL
  • YELLOW HANDLE COLOR
  • LONG NOSE, KNURLED, STANDARD JAW TYPE
  • JAW THICKNESS 3/8 INCH
  • KNIFE LENGTH 1/2 INCH
  • POINT THICKNESS 3/32 INCH
Supplier's Site Datasheet
Pliers - D203-6H2-ND - DigiKey
Thief River Falls, MN, United States
"Combination Pliers Long Nose Partially Serrated 6.63"" (168.4mm)"

"Combination Pliers Long Nose Partially Serrated 6.63"" (168.4mm)"

Buy Now Datasheet
Plier, Long Nose, 168.3Mm; Plier Style Klein Tools - 58AC2690 - Newark, An Avnet Company
Chicago, IL, United States
Plier, Long Nose, 168.3Mm; Plier Style Klein Tools
58AC2690
Plier, Long Nose, 168.3Mm; Plier Style Klein Tools 58AC2690
PLIER, LONG NOSE, 168.3MM; Plier Style:Long Nose; Overall Length:168.3mm; Product Range:Long Nose Pliers; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: NA

PLIER, LONG NOSE, 168.3MM; Plier Style:Long Nose; Overall Length:168.3mm; Product Range:Long Nose Pliers; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey Newark, An Avnet Company
Product Category Pliers Pliers Pliers
Product Number D203-6H2 D203-6H2-ND 58AC2690
Product Name Plier Pliers Plier, Long Nose, 168.3Mm; Plier Style Klein Tools
Type Needle Nose Combination; Specialty / Other; Long Nose
Length 6.62 inch (168 mm) 6.63 inch (168 mm)
Jaw Length 1.88 inch (47.62 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1253065 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Combination; Specialty / Other; Combination pliers
Length 6.3 inch (160 mm)
Jaw Length 1.38 inch (35 mm)
View Details
Plier - 71980 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Needle Nose
Length 7 inch (178 mm)
Jaw Length 1.88 inch (47.62 mm)
View Details
2 suppliers
Lineman's Pliers - THT-1860 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Type Combination
Length 8 inch (203 mm)
Features Soft Handles
View Details