Klein Tools, Inc. Plier J2138NE

Description
HOT-RIVETED TYPE STEEL MATERIAL 8-13/16 INCH OVERALL LENGTH 1-7/16 INCH JAW LENGTH 1-3/16 INCH JAW WIDTH CUTTING, GRIPPING APPLICATION INDUCTION HARDENED PROCESS DARK BLUE/BLACK HANDLE COLOR NEW ENGLAND, KNURLED JAW TYPE JOURNEYMAN[TM] BRAND JAW THICKNESS 5/8 INCH KNIFE LENGTH 23/32 INCH
Request a Quote Datasheet
Description
HOT-RIVETED TYPE STEEL MATERIAL 8-13/16 INCH OVERALL LENGTH 1-7/16 INCH JAW LENGTH 1-3/16 INCH JAW WIDTH CUTTING, GRIPPING APPLICATION INDUCTION HARDENED PROCESS DARK BLUE/BLACK HANDLE COLOR NEW ENGLAND, KNURLED JAW TYPE JOURNEYMAN[TM] BRAND JAW THICKNESS 5/8 INCH KNIFE LENGTH 23/32 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J2138NE - Klein Tools, Inc.
Chicago, IL, USA
Plier
J2138NE
Plier J2138NE
HOT-RIVETED TYPE STEEL MATERIAL 8-13/16 INCH OVERALL LENGTH 1-7/16 INCH JAW LENGTH 1-3/16 INCH JAW WIDTH CUTTING, GRIPPING APPLICATION INDUCTION HARDENED PROCESS DARK BLUE/BLACK HANDLE COLOR NEW ENGLAND, KNURLED JAW TYPE JOURNEYMAN[TM] BRAND JAW THICKNESS 5/8 INCH KNIFE LENGTH 23/32 INCH
  • HOT-RIVETED TYPE
  • STEEL MATERIAL
  • 8-13/16 INCH OVERALL LENGTH
  • 1-7/16 INCH JAW LENGTH
  • 1-3/16 INCH JAW WIDTH
  • CUTTING, GRIPPING APPLICATION
  • INDUCTION HARDENED PROCESS
  • DARK BLUE/BLACK HANDLE COLOR
  • NEW ENGLAND, KNURLED JAW TYPE
  • JOURNEYMAN[TM] BRAND
  • JAW THICKNESS 5/8 INCH
  • KNIFE LENGTH 23/32 INCH
Supplier's Site
Pliers - J2138NE-ND - DigiKey
Thief River Falls, MN, United States
"Combination Pliers Flat Nose Partially Serrated 8.81"" (223.8mm)"

"Combination Pliers Flat Nose Partially Serrated 8.81"" (223.8mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Pliers Pliers
Product Number J2138NE J2138NE-ND
Product Name Plier Pliers
Type Combination Combination; Flat-Nose; Specialty / Other; Flat Nose
Length 8.81 inch (224 mm)
Jaw Length 1.44 inch (36.51 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 2006023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.1 inch (155 mm)
Jaw Length 1.1 inch (28 mm)
View Details
Crescent 8 1/4
Specs
Type End Cutting
Length 8.25 inch (210 mm)
View Details
Plier - 48-22-3409 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Needle Nose
Jaw Length 2.11 inch (53.59 mm)
Jaw Capacity 2.5 inch (63.5 mm)
View Details