Klein Tools, Inc. Plier 213-9NE

Description
HOT-RIVETED TYPE STEEL MATERIAL BLACK FINISH 9-1/4 INCH OVERALL LENGTH 1-19/32 INCH JAW LENGTH 1-1/4 INCH JAW WIDTH CUTTING, GRIPPING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL NEW ENGLAND NOSE, KNURLED JAW TYPE JAW THICKNESS 5/8 INCH KNIFE LENGTH 25/32 INCH
Request a Quote Datasheet
Description
HOT-RIVETED TYPE STEEL MATERIAL BLACK FINISH 9-1/4 INCH OVERALL LENGTH 1-19/32 INCH JAW LENGTH 1-1/4 INCH JAW WIDTH CUTTING, GRIPPING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL NEW ENGLAND NOSE, KNURLED JAW TYPE JAW THICKNESS 5/8 INCH KNIFE LENGTH 25/32 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - 213-9NE - Klein Tools, Inc.
Chicago, IL, USA
Plier
213-9NE
Plier 213-9NE
HOT-RIVETED TYPE STEEL MATERIAL BLACK FINISH 9-1/4 INCH OVERALL LENGTH 1-19/32 INCH JAW LENGTH 1-1/4 INCH JAW WIDTH CUTTING, GRIPPING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL NEW ENGLAND NOSE, KNURLED JAW TYPE JAW THICKNESS 5/8 INCH KNIFE LENGTH 25/32 INCH
  • HOT-RIVETED TYPE
  • STEEL MATERIAL
  • BLACK FINISH
  • 9-1/4 INCH OVERALL LENGTH
  • 1-19/32 INCH JAW LENGTH
  • 1-1/4 INCH JAW WIDTH
  • CUTTING, GRIPPING APPLICATION
  • INDUCTION HARDENED PROCESS
  • PLASTIC HANDLE MATERIAL
  • NEW ENGLAND NOSE, KNURLED JAW TYPE
  • JAW THICKNESS 5/8 INCH
  • KNIFE LENGTH 25/32 INCH
Supplier's Site Datasheet
Pliers - 213-9NE-ND - DigiKey
Thief River Falls, MN, United States
"Combination Pliers Flat Nose Partially Serrated 9.25"" (235.0mm)"

"Combination Pliers Flat Nose Partially Serrated 9.25"" (235.0mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Pliers Pliers
Product Number 213-9NE 213-9NE-ND
Product Name Plier Pliers
Type Combination Combination; Flat-Nose; Specialty / Other; Flat Nose
Length 9.25 inch (235 mm)
Jaw Length 1.59 inch (40.48 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.22 inch (158 mm)
Jaw Capacity 0.0512 inch (1.3 mm)
Features Electrically Insulated
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Channellock 8
Specs
Type End Cutting
Length 8 inch (203 mm)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details