Klein Tools, Inc. Plier J213-9NETP

Description
HOT-RIVETED TYPE STEEL MATERIAL 9-1/2 INCH OVERALL LENGTH 1-19/32 INCH JAW LENGTH 1-1/4 INCH JAW WIDTH CUTTING, GRIPPING APPLICATION HARDENED PROCESS DARK BLUE/BLACK HANDLE COLOR NEW ENGLAND, KNURLED JAW TYPE JOURNEYMAN[TM] BRAND JAW THICKNESS 5/8 INCH KNIFE LENGTH 25/32 INCH
Request a Quote Datasheet
Description
HOT-RIVETED TYPE STEEL MATERIAL 9-1/2 INCH OVERALL LENGTH 1-19/32 INCH JAW LENGTH 1-1/4 INCH JAW WIDTH CUTTING, GRIPPING APPLICATION HARDENED PROCESS DARK BLUE/BLACK HANDLE COLOR NEW ENGLAND, KNURLED JAW TYPE JOURNEYMAN[TM] BRAND JAW THICKNESS 5/8 INCH KNIFE LENGTH 25/32 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J213-9NETP - Klein Tools, Inc.
Chicago, IL, USA
HOT-RIVETED TYPE STEEL MATERIAL 9-1/2 INCH OVERALL LENGTH 1-19/32 INCH JAW LENGTH 1-1/4 INCH JAW WIDTH CUTTING, GRIPPING APPLICATION HARDENED PROCESS DARK BLUE/BLACK HANDLE COLOR NEW ENGLAND, KNURLED JAW TYPE JOURNEYMAN[TM] BRAND JAW THICKNESS 5/8 INCH KNIFE LENGTH 25/32 INCH
  • HOT-RIVETED TYPE
  • STEEL MATERIAL
  • 9-1/2 INCH OVERALL LENGTH
  • 1-19/32 INCH JAW LENGTH
  • 1-1/4 INCH JAW WIDTH
  • CUTTING, GRIPPING APPLICATION
  • HARDENED PROCESS
  • DARK BLUE/BLACK HANDLE COLOR
  • NEW ENGLAND, KNURLED JAW TYPE
  • JOURNEYMAN[TM] BRAND
  • JAW THICKNESS 5/8 INCH
  • KNIFE LENGTH 25/32 INCH
Supplier's Site Datasheet
Pliers - J213-9NETP-ND - DigiKey
Thief River Falls, MN, United States
"Combination Pliers Flat Nose Partially Serrated 9.50"" (241.3mm)"

"Combination Pliers Flat Nose Partially Serrated 9.50"" (241.3mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Pliers Pliers
Product Number J213-9NETP J213-9NETP-ND
Product Name Plier Pliers
Type Combination Combination; Flat-Nose; Specialty / Other; Flat Nose
Length 9.5 inch (241 mm)
Jaw Length 1.59 inch (40.48 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 161041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 9.45 inch (240 mm)
Standards VDE/1000V Approved
View Details
Channellock Code Blue Heavy Duty 8 1/2”Long Nose Pliers - T-53CB-1 - Buckaroos, Inc.
Specs
Type Needle Nose
Length 8.5 inch (216 mm)
View Details