Klein Tools, Inc. Plier J213-9NE

Description
RIVETED JOINT TYPE STEEL MATERIAL 9-1/2 INCH OVERALL LENGTH 1-19/32 INCH JAW LENGTH 1-1/4 INCH JAW WIDTH INDUCTION HARDENED PROCESS DARK BLUE/BLACK HANDLE COLOR KNURLED JAW TYPE JOURNEYMAN[TM] BRAND CUT STYLE SIDE CUTTING JAW THICKNESS 5/8 INCH KNIFE LENGTH 25/32 INCH
Request a Quote Datasheet
Description
RIVETED JOINT TYPE STEEL MATERIAL 9-1/2 INCH OVERALL LENGTH 1-19/32 INCH JAW LENGTH 1-1/4 INCH JAW WIDTH INDUCTION HARDENED PROCESS DARK BLUE/BLACK HANDLE COLOR KNURLED JAW TYPE JOURNEYMAN[TM] BRAND CUT STYLE SIDE CUTTING JAW THICKNESS 5/8 INCH KNIFE LENGTH 25/32 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J213-9NE - Klein Tools, Inc.
Chicago, IL, USA
RIVETED JOINT TYPE STEEL MATERIAL 9-1/2 INCH OVERALL LENGTH 1-19/32 INCH JAW LENGTH 1-1/4 INCH JAW WIDTH INDUCTION HARDENED PROCESS DARK BLUE/BLACK HANDLE COLOR KNURLED JAW TYPE JOURNEYMAN[TM] BRAND CUT STYLE SIDE CUTTING JAW THICKNESS 5/8 INCH KNIFE LENGTH 25/32 INCH
  • RIVETED JOINT TYPE
  • STEEL MATERIAL
  • 9-1/2 INCH OVERALL LENGTH
  • 1-19/32 INCH JAW LENGTH
  • 1-1/4 INCH JAW WIDTH
  • INDUCTION HARDENED PROCESS
  • DARK BLUE/BLACK HANDLE COLOR
  • KNURLED JAW TYPE
  • JOURNEYMAN[TM] BRAND
  • CUT STYLE SIDE CUTTING
  • JAW THICKNESS 5/8 INCH
  • KNIFE LENGTH 25/32 INCH
Supplier's Site Datasheet
Pliers - J213-9NE-ND - DigiKey
Thief River Falls, MN, United States
"Combination Pliers Flat Nose Partially Serrated 9.50"" (241.3mm)"

"Combination Pliers Flat Nose Partially Serrated 9.50"" (241.3mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Pliers Pliers
Product Number J213-9NE J213-9NE-ND
Product Name Plier Pliers
Length 9.5 inch (241 mm)
Jaw Length 1.59 inch (40.48 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Plier Sets - 1447568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 9.84 inch (250 mm)
View Details
Plier - D2291 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Needle Nose
Length 6 inch (152 mm)
Jaw Length 1.25 inch (31.75 mm)
View Details
2 suppliers
6533 - Mechanics snipe nose pliers - 65338160 - Stahlwille North America
Specs
Type Miniture / Precision
Length 6.3 inch (160 mm)
Weight 5.64 oz (1.57 N)
View Details