Klein Tools, Inc. Plier J206-8C

Description
HOT-RIVETED, SPRING LOADED TYPE STEEL MATERIAL 8-5/8 INCH OVERALL LENGTH 2-3/16 INCH JAW LENGTH 1 INCH JAW WIDTH CUTTING, GRABBING, LOOPING APPLICATION FORGED, INDUCTION HARDENED PROCESS 16 TO 8 AWG (SOLID), 18 TO 10 AWG (STRANDED) CAPACITY YELLOW/BLACK HANDLE COLOR LONG NOSE JAW TYPE JOURNEYMAN[TM] BRAND JAW THICKNESS 1/2 INCH KNIFE LENGTH 1/2 INCH POINT THICKNESS 1/8 INCH
Request a Quote Datasheet
Description
HOT-RIVETED, SPRING LOADED TYPE STEEL MATERIAL 8-5/8 INCH OVERALL LENGTH 2-3/16 INCH JAW LENGTH 1 INCH JAW WIDTH CUTTING, GRABBING, LOOPING APPLICATION FORGED, INDUCTION HARDENED PROCESS 16 TO 8 AWG (SOLID), 18 TO 10 AWG (STRANDED) CAPACITY YELLOW/BLACK HANDLE COLOR LONG NOSE JAW TYPE JOURNEYMAN[TM] BRAND JAW THICKNESS 1/2 INCH KNIFE LENGTH 1/2 INCH POINT THICKNESS 1/8 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J206-8C - Klein Tools, Inc.
Chicago, IL, USA
Plier
J206-8C
Plier J206-8C
HOT-RIVETED, SPRING LOADED TYPE STEEL MATERIAL 8-5/8 INCH OVERALL LENGTH 2-3/16 INCH JAW LENGTH 1 INCH JAW WIDTH CUTTING, GRABBING, LOOPING APPLICATION FORGED, INDUCTION HARDENED PROCESS 16 TO 8 AWG (SOLID), 18 TO 10 AWG (STRANDED) CAPACITY YELLOW/BLACK HANDLE COLOR LONG NOSE JAW TYPE JOURNEYMAN[TM] BRAND JAW THICKNESS 1/2 INCH KNIFE LENGTH 1/2 INCH POINT THICKNESS 1/8 INCH
  • HOT-RIVETED, SPRING LOADED TYPE
  • STEEL MATERIAL
  • 8-5/8 INCH OVERALL LENGTH
  • 2-3/16 INCH JAW LENGTH
  • 1 INCH JAW WIDTH
  • CUTTING, GRABBING, LOOPING APPLICATION
  • FORGED, INDUCTION HARDENED PROCESS
  • 16 TO 8 AWG (SOLID), 18 TO 10 AWG (STRANDED) CAPACITY
  • YELLOW/BLACK HANDLE COLOR
  • LONG NOSE JAW TYPE
  • JOURNEYMAN[TM] BRAND
  • JAW THICKNESS 1/2 INCH
  • KNIFE LENGTH 1/2 INCH
  • POINT THICKNESS 1/8 INCH
Supplier's Site
Pliers - 1742-1204-ND - DigiKey
Thief River Falls, MN, United States
"Standard Pliers Long Nose Serrated 8.38"" (212.0mm)"

"Standard Pliers Long Nose Serrated 8.38"" (212.0mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Pliers Pliers
Product Number J206-8C 1742-1204-ND
Product Name Plier Pliers
Type Needle Nose Specialty / Other; Long Nose
Length 8.62 inch (219 mm)
Jaw Length 2.19 inch (55.56 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Plier Sets - 1366994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 11.81 inch (300 mm)
View Details
Plier - J502-10 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Length 10.25 inch (260 mm)
Material Steel
View Details
2 suppliers
6554 - Waterpump pliers, with rapid adjustment - 65544250 - Stahlwille North America
Specs
Type Tongue and Groove
Jaw Capacity 1.97 inch (50 mm)
Weight 16.79 oz (4.67 N)
View Details