Klein Tools, Inc. Plier D210-6C

Description
HOT-RIVETED, DIAGONAL, SPRING LOADED TYPE STEEL MATERIAL 6-1/8 INCH OVERALL LENGTH 13/16 INCH JAW LENGTH 11/16 INCH JAW WIDTH CUTTING, TRIMMING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL RED HANDLE COLOR SEMI-FLUSH JAW TYPE JAW THICKNESS 7/16 INCH
Datasheet
Description
HOT-RIVETED, DIAGONAL, SPRING LOADED TYPE STEEL MATERIAL 6-1/8 INCH OVERALL LENGTH 13/16 INCH JAW LENGTH 11/16 INCH JAW WIDTH CUTTING, TRIMMING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL RED HANDLE COLOR SEMI-FLUSH JAW TYPE JAW THICKNESS 7/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D210-6C - Klein Tools, Inc.
Chicago, IL, USA
Plier
D210-6C
Plier D210-6C
HOT-RIVETED, DIAGONAL, SPRING LOADED TYPE STEEL MATERIAL 6-1/8 INCH OVERALL LENGTH 13/16 INCH JAW LENGTH 11/16 INCH JAW WIDTH CUTTING, TRIMMING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL RED HANDLE COLOR SEMI-FLUSH JAW TYPE JAW THICKNESS 7/16 INCH
  • HOT-RIVETED, DIAGONAL, SPRING LOADED TYPE
  • STEEL MATERIAL
  • 6-1/8 INCH OVERALL LENGTH
  • 13/16 INCH JAW LENGTH
  • 11/16 INCH JAW WIDTH
  • CUTTING, TRIMMING APPLICATION
  • INDUCTION HARDENED PROCESS
  • PLASTIC HANDLE MATERIAL
  • RED HANDLE COLOR
  • SEMI-FLUSH JAW TYPE
  • JAW THICKNESS 7/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Pliers
Product Number D210-6C
Product Name Plier
Length 6.12 inch (156 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 2380776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.22 inch (158 mm)
Jaw Capacity 0.0512 inch (1.3 mm)
Features Electrically Insulated
View Details
Plier - D2000-9ST - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Length 9.38 inch (238 mm)
Jaw Length 1.59 inch (40.48 mm)
Material Steel
View Details
2 suppliers
6602 - Heavy duty side cutters - 66023180 - Stahlwille North America
Specs
Type Diagonal
Length 7.09 inch (180 mm)
Weight 8.86 oz (2.46 N)
View Details