Klein Tools, Inc. Plier J12098

Description
HOT-RIVETED TYPE STEEL MATERIAL 8-3/4 INCH OVERALL LENGTH 1-25/32 INCH JAW LENGTH 1-1/32 INCH JAW WIDTH CUTTING, CRIMPING APPLICATION INDUCTION HARDENED PROCESS DARK BLUE/BLACK HANDLE COLOR UNIVERSAL NOSE JAW TYPE JOURNEYMAN[TM] BRAND JAW THICKNESS 17/32 INCH KNIFE LENGTH 3/4 INCH
Request a Quote Datasheet
Description
HOT-RIVETED TYPE STEEL MATERIAL 8-3/4 INCH OVERALL LENGTH 1-25/32 INCH JAW LENGTH 1-1/32 INCH JAW WIDTH CUTTING, CRIMPING APPLICATION INDUCTION HARDENED PROCESS DARK BLUE/BLACK HANDLE COLOR UNIVERSAL NOSE JAW TYPE JOURNEYMAN[TM] BRAND JAW THICKNESS 17/32 INCH KNIFE LENGTH 3/4 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J12098 - Klein Tools, Inc.
Chicago, IL, USA
Plier
J12098
Plier J12098
HOT-RIVETED TYPE STEEL MATERIAL 8-3/4 INCH OVERALL LENGTH 1-25/32 INCH JAW LENGTH 1-1/32 INCH JAW WIDTH CUTTING, CRIMPING APPLICATION INDUCTION HARDENED PROCESS DARK BLUE/BLACK HANDLE COLOR UNIVERSAL NOSE JAW TYPE JOURNEYMAN[TM] BRAND JAW THICKNESS 17/32 INCH KNIFE LENGTH 3/4 INCH
  • HOT-RIVETED TYPE
  • STEEL MATERIAL
  • 8-3/4 INCH OVERALL LENGTH
  • 1-25/32 INCH JAW LENGTH
  • 1-1/32 INCH JAW WIDTH
  • CUTTING, CRIMPING APPLICATION
  • INDUCTION HARDENED PROCESS
  • DARK BLUE/BLACK HANDLE COLOR
  • UNIVERSAL NOSE JAW TYPE
  • JOURNEYMAN[TM] BRAND
  • JAW THICKNESS 17/32 INCH
  • KNIFE LENGTH 3/4 INCH
Supplier's Site
Pliers - J12098-ND - DigiKey
Thief River Falls, MN, United States
"Combination Pliers Flat Nose Partially Serrated 8.75"" (222.3mm)"

"Combination Pliers Flat Nose Partially Serrated 8.75"" (222.3mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Pliers Pliers
Product Number J12098 J12098-ND
Product Name Plier Pliers
Length 8.75 inch (222 mm)
Jaw Length 1.78 inch (45.24 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 1325255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 5.12 inch (130 mm)
Jaw Length 0.9055 inch (23 mm)
View Details
Plier - D2000-7 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Combination
Length 7.88 inch (200 mm)
Jaw Length 1.28 inch (32.54 mm)
View Details
2 suppliers
Long Nose Pliers - THT-1840 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Type Needle Nose
Features Soft Handles
Material Hardened Steel
View Details