Klein Tools, Inc. Plier D2000-7

Description
HOT-RIVETED TYPE STEEL MATERIAL POLISHED, BLACK-OXIDE FINISH FINISH 7-7/8 INCH OVERALL LENGTH 1-9/32 INCH JAW LENGTH 1-1/32 INCH JAW WIDTH CUTS ACSR, SCREWS, NAILS AND MOST HARDENED WIRE APPLICATION FORGED, PRECISION MACHINED, INDUCTION HARDENED, TEMPERED PROCESS PLASTIC HANDLE MATERIAL ROYAL BLUE HANDLE COLOR NEW ENGLAND NOSE, KNURLED JAW TYPE JAW THICKNESS 1/2 INCH KNIFE LENGTH 3/4 INCH 2000 MODEL
Request a Quote Datasheet
Description
HOT-RIVETED TYPE STEEL MATERIAL POLISHED, BLACK-OXIDE FINISH FINISH 7-7/8 INCH OVERALL LENGTH 1-9/32 INCH JAW LENGTH 1-1/32 INCH JAW WIDTH CUTS ACSR, SCREWS, NAILS AND MOST HARDENED WIRE APPLICATION FORGED, PRECISION MACHINED, INDUCTION HARDENED, TEMPERED PROCESS PLASTIC HANDLE MATERIAL ROYAL BLUE HANDLE COLOR NEW ENGLAND NOSE, KNURLED JAW TYPE JAW THICKNESS 1/2 INCH KNIFE LENGTH 3/4 INCH 2000 MODEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D2000-7 - Klein Tools, Inc.
Chicago, IL, USA
Plier
D2000-7
Plier D2000-7
HOT-RIVETED TYPE STEEL MATERIAL POLISHED, BLACK-OXIDE FINISH FINISH 7-7/8 INCH OVERALL LENGTH 1-9/32 INCH JAW LENGTH 1-1/32 INCH JAW WIDTH CUTS ACSR, SCREWS, NAILS AND MOST HARDENED WIRE APPLICATION FORGED, PRECISION MACHINED, INDUCTION HARDENED, TEMPERED PROCESS PLASTIC HANDLE MATERIAL ROYAL BLUE HANDLE COLOR NEW ENGLAND NOSE, KNURLED JAW TYPE JAW THICKNESS 1/2 INCH KNIFE LENGTH 3/4 INCH 2000 MODEL
  • HOT-RIVETED TYPE
  • STEEL MATERIAL
  • POLISHED, BLACK-OXIDE FINISH FINISH
  • 7-7/8 INCH OVERALL LENGTH
  • 1-9/32 INCH JAW LENGTH
  • 1-1/32 INCH JAW WIDTH
  • CUTS ACSR, SCREWS, NAILS AND MOST HARDENED WIRE APPLICATION
  • FORGED, PRECISION MACHINED, INDUCTION HARDENED, TEMPERED PROCESS
  • PLASTIC HANDLE MATERIAL
  • ROYAL BLUE HANDLE COLOR
  • NEW ENGLAND NOSE, KNURLED JAW TYPE
  • JAW THICKNESS 1/2 INCH
  • KNIFE LENGTH 3/4 INCH
  • 2000 MODEL
Supplier's Site Datasheet
Pliers - D2000-7-ND - DigiKey
Thief River Falls, MN, United States
"Combination Pliers Flat Nose Partially Serrated 7.88"" (200.2mm)"

"Combination Pliers Flat Nose Partially Serrated 7.88"" (200.2mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Pliers Pliers
Product Number D2000-7 D2000-7-ND
Product Name Plier Pliers
Type Combination Combination; Flat-Nose; Specialty / Other; Flat Nose
Length 7.88 inch (200 mm)
Jaw Length 1.28 inch (32.54 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 161164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Combination; Specialty / Other; Combination pliers
Length 7.87 inch (200 mm)
Jaw Capacity 0.1181 inch (3 mm)
View Details
Plier - D227-7C - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Length 7.69 inch (195 mm)
Jaw Length 1 inch (25.4 mm)
Material Steel
View Details
Lineman's Pliers - THT-1860 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Type Combination
Length 8 inch (203 mm)
Features Soft Handles
View Details