Klein Tools, Inc. Voltage/Continuity Tester ET200

Description
VOLTAGE/CONTINUITY TESTER TYPE 2-3/8 INCH WIDTH X 1-1/4 INCH DEPTH X 7-3/8 INCH HEIGHT SIZE BRIGHT LED DISPLAY TYPE ETL (CANADA AND US) APPROVAL (3) AAA BATTERY TYPE AUDIBLE INDICATION TYPE 600 VOLT AC VOLTAGE RANGE 600 VOLT DC VOLTAGE RANGE LENGTH 7.375 INCH
Datasheet
Description
VOLTAGE/CONTINUITY TESTER TYPE 2-3/8 INCH WIDTH X 1-1/4 INCH DEPTH X 7-3/8 INCH HEIGHT SIZE BRIGHT LED DISPLAY TYPE ETL (CANADA AND US) APPROVAL (3) AAA BATTERY TYPE AUDIBLE INDICATION TYPE 600 VOLT AC VOLTAGE RANGE 600 VOLT DC VOLTAGE RANGE LENGTH 7.375 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage/Continuity Tester - ET200 - Klein Tools, Inc.
Chicago, IL, USA
Voltage/Continuity Tester
ET200
Voltage/Continuity Tester ET200
VOLTAGE/CONTINUITY TESTER TYPE 2-3/8 INCH WIDTH X 1-1/4 INCH DEPTH X 7-3/8 INCH HEIGHT SIZE BRIGHT LED DISPLAY TYPE ETL (CANADA AND US) APPROVAL (3) AAA BATTERY TYPE AUDIBLE INDICATION TYPE 600 VOLT AC VOLTAGE RANGE 600 VOLT DC VOLTAGE RANGE LENGTH 7.375 INCH
  • VOLTAGE/CONTINUITY TESTER TYPE
  • 2-3/8 INCH WIDTH X 1-1/4 INCH DEPTH X 7-3/8 INCH HEIGHT SIZE
  • BRIGHT LED DISPLAY TYPE
  • ETL (CANADA AND US) APPROVAL
  • (3) AAA BATTERY TYPE
  • AUDIBLE INDICATION TYPE
  • 600 VOLT AC VOLTAGE RANGE
  • 600 VOLT DC VOLTAGE RANGE
  • LENGTH 7.375 INCH
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Voltage Testers
Product Number ET200
Product Name Voltage/Continuity Tester
DC Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Testers - 2050182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Integrated laboratory system for partial discharge measurements - LT400 - Marposs Corp
Specs
Measurement Type AC
AC Voltage 3000 volts
View Details
AC Sensor -  - EXAIR
Specs
Measurement Type AC
Standards and Certifications CE Marking
View Details
Electrical Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
DC Voltage 1000 volts
AC Voltage 750 volts
View Details