Klein Tools, Inc. Voltage/Continuity Tester ET100

Description
VOLTAGE TESTER TYPE 2.375 INCH W X 1.25 INCH D X 7.375 INCH H SIZE LED DISPLAY TYPE ETL (CANADA AND US) APPROVAL (3) AAA BATTERY TYPE PROBE INCLUSION AUDIBLE/VISUAL INDICATION TYPE 600 V AC VOLTAGE RANGE 600 V DC VOLTAGE RANGE LEAD PROBE TYPE MODERN SOLID-STATE CONSTRUCTION PROVIDES CAT IV (600 V) SAFETY RATING DROP PROTECTION 9.8 FT
Datasheet
Description
VOLTAGE TESTER TYPE 2.375 INCH W X 1.25 INCH D X 7.375 INCH H SIZE LED DISPLAY TYPE ETL (CANADA AND US) APPROVAL (3) AAA BATTERY TYPE PROBE INCLUSION AUDIBLE/VISUAL INDICATION TYPE 600 V AC VOLTAGE RANGE 600 V DC VOLTAGE RANGE LEAD PROBE TYPE MODERN SOLID-STATE CONSTRUCTION PROVIDES CAT IV (600 V) SAFETY RATING DROP PROTECTION 9.8 FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage/Continuity Tester - ET100 - Klein Tools, Inc.
Chicago, IL, USA
Voltage/Continuity Tester
ET100
Voltage/Continuity Tester ET100
VOLTAGE TESTER TYPE 2.375 INCH W X 1.25 INCH D X 7.375 INCH H SIZE LED DISPLAY TYPE ETL (CANADA AND US) APPROVAL (3) AAA BATTERY TYPE PROBE INCLUSION AUDIBLE/VISUAL INDICATION TYPE 600 V AC VOLTAGE RANGE 600 V DC VOLTAGE RANGE LEAD PROBE TYPE MODERN SOLID-STATE CONSTRUCTION PROVIDES CAT IV (600 V) SAFETY RATING DROP PROTECTION 9.8 FT
  • VOLTAGE TESTER TYPE
  • 2.375 INCH W X 1.25 INCH D X 7.375 INCH H SIZE
  • LED DISPLAY TYPE
  • ETL (CANADA AND US) APPROVAL
  • (3) AAA BATTERY TYPE
  • PROBE INCLUSION
  • AUDIBLE/VISUAL INDICATION TYPE
  • 600 V AC VOLTAGE RANGE
  • 600 V DC VOLTAGE RANGE
  • LEAD PROBE TYPE
  • MODERN SOLID-STATE CONSTRUCTION PROVIDES CAT IV (600 V) SAFETY RATING
  • DROP PROTECTION 9.8 FT
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Voltage Testers
Product Number ET100
Product Name Voltage/Continuity Tester
DC Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Sensor -  - EXAIR
Specs
Measurement Type AC
Standards and Certifications CE Marking
View Details
Electrical Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
DC Voltage 1000 volts
AC Voltage 750 volts
View Details
Voltage Testers - 477806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Integrated laboratory system for partial discharge measurements - LT400 - Marposs Corp
Specs
Measurement Type AC
AC Voltage 3000 volts
View Details