Klein Tools, Inc. Plier D528V

Description
DIAGONAL TYPE STEEL MATERIAL 5-3/16 INCH OVERALL LENGTH 13/16 INCH JAW LENGTH 9/16 INCH JAW WIDTH CUTTING, CRUSHING APPLICATION PLASTIC HANDLE MATERIAL RED HANDLE COLOR TAPERED NOSE JAW TYPE JAW THICKNESS 3/8 INCH
Datasheet
Description
DIAGONAL TYPE STEEL MATERIAL 5-3/16 INCH OVERALL LENGTH 13/16 INCH JAW LENGTH 9/16 INCH JAW WIDTH CUTTING, CRUSHING APPLICATION PLASTIC HANDLE MATERIAL RED HANDLE COLOR TAPERED NOSE JAW TYPE JAW THICKNESS 3/8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D528V - Klein Tools, Inc.
Chicago, IL, USA
Plier
D528V
Plier D528V
DIAGONAL TYPE STEEL MATERIAL 5-3/16 INCH OVERALL LENGTH 13/16 INCH JAW LENGTH 9/16 INCH JAW WIDTH CUTTING, CRUSHING APPLICATION PLASTIC HANDLE MATERIAL RED HANDLE COLOR TAPERED NOSE JAW TYPE JAW THICKNESS 3/8 INCH
  • DIAGONAL TYPE
  • STEEL MATERIAL
  • 5-3/16 INCH OVERALL LENGTH
  • 13/16 INCH JAW LENGTH
  • 9/16 INCH JAW WIDTH
  • CUTTING, CRUSHING APPLICATION
  • PLASTIC HANDLE MATERIAL
  • RED HANDLE COLOR
  • TAPERED NOSE JAW TYPE
  • JAW THICKNESS 3/8 INCH
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Pliers
Product Number D528V
Product Name Plier
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 161164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Combination; Specialty / Other; Combination pliers
Length 7.87 inch (200 mm)
Jaw Capacity 0.1181 inch (3 mm)
View Details
Plier - D213-9NE-CR-INS - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Length 9.62 inch (244 mm)
Jaw Length 1.59 inch (40.48 mm)
Material Steel
View Details
2 suppliers
6573 - PowerGRIP pliers wrench - 65735250 - Stahlwille North America
Specs
Type Tongue and Groove
Length 9.96 inch (253 mm)
Jaw Capacity 1.81 inch (46 mm)
View Details