Klein Tools, Inc. Plier D209-5C

Description
HOT-RIVETED, SPRING LOADED TYPE STEEL MATERIAL 5-1/16 INCH OVERALL LENGTH 11/16 INCH JAW LENGTH 3/8 INCH JAW WIDTH CUTTING, TRIMMING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL ROYAL BLUE HANDLE COLOR POINTED NOSE JAW TYPE JAW THICKNESS 3/8 INCH
Datasheet
Description
HOT-RIVETED, SPRING LOADED TYPE STEEL MATERIAL 5-1/16 INCH OVERALL LENGTH 11/16 INCH JAW LENGTH 3/8 INCH JAW WIDTH CUTTING, TRIMMING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL ROYAL BLUE HANDLE COLOR POINTED NOSE JAW TYPE JAW THICKNESS 3/8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D209-5C - Klein Tools, Inc.
Chicago, IL, USA
Plier
D209-5C
Plier D209-5C
HOT-RIVETED, SPRING LOADED TYPE STEEL MATERIAL 5-1/16 INCH OVERALL LENGTH 11/16 INCH JAW LENGTH 3/8 INCH JAW WIDTH CUTTING, TRIMMING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL ROYAL BLUE HANDLE COLOR POINTED NOSE JAW TYPE JAW THICKNESS 3/8 INCH
  • HOT-RIVETED, SPRING LOADED TYPE
  • STEEL MATERIAL
  • 5-1/16 INCH OVERALL LENGTH
  • 11/16 INCH JAW LENGTH
  • 3/8 INCH JAW WIDTH
  • CUTTING, TRIMMING APPLICATION
  • INDUCTION HARDENED PROCESS
  • PLASTIC HANDLE MATERIAL
  • ROYAL BLUE HANDLE COLOR
  • POINTED NOSE JAW TYPE
  • JAW THICKNESS 3/8 INCH
Supplier's Site Datasheet
Tool; Cutting Plier; 5 in.; 11/16 in.; 9/16 in.; 3/8 in.; Plastic Dipped - 70145406 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tool; Cutting Plier; 5 in.; 11/16 in.; 9/16 in.; 3/8 in.; Plastic Dipped
70145406
Tool; Cutting Plier; 5 in.; 11/16 in.; 9/16 in.; 3/8 in.; Plastic Dipped 70145406
5 in. Lightweight Flush Cutter Those pliers are made with semi-flush cutting blades and a sharp nose for working in confined areas. Widely used for trimming printed circuit boards. Specifically designed for tip cutting with coil spring and plastic dipped handles. Dimensions. Overall Length: D209-4C — 41⁄4"; D209-5C — 51⁄16". Jaw Length: D209-4C — 1⁄2"; D209-5C — 11⁄16". Jaw Width: D209-4C — 7⁄16"; D209-5C — 9⁄16". Jaw Thickness: D209-4C — 1⁄4"; D209-5C — 3⁄8". Shears wire up to 18 AWG producing a flat, flush cut.

5 in. Lightweight Flush Cutter
Those pliers are made with semi-flush cutting blades and a sharp nose for working in confined areas. Widely used for trimming printed circuit boards. Specifically designed for tip cutting with coil spring and plastic dipped handles. Dimensions. Overall Length: D209-4C — 41⁄4"; D209-5C — 51⁄16". Jaw Length: D209-4C — 1⁄2"; D209-5C — 11⁄16". Jaw Width: D209-4C — 7⁄16"; D209-5C — 9⁄16". Jaw Thickness: D209-4C — 1⁄4"; D209-5C — 3⁄8".
Shears wire up to 18 AWG producing a flat, flush cut.

Supplier's Site

Technical Specifications

  Klein Tools, Inc. Allied Electronics, Inc.
Product Category Pliers Pliers
Product Number D209-5C 70145406
Product Name Plier Tool; Cutting Plier; 5 in.; 11/16 in.; 9/16 in.; 3/8 in.; Plastic Dipped
Type Round-Nose End Cutting
Length 5.06 inch (129 mm) 5 inch (127 mm)
Jaw Length 0.6875 inch (17.46 mm) 0.6875 inch (17.46 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 161079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 4.72 inch (120 mm)
Features Electrically Insulated
View Details
Channellock Code Blue 8
Specs
Type End Cutting
Length 8 inch (203 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Type Specialty / Other; STRAIGHT
Jaw Length 2.41 inch (61.21 mm)
Jaw Capacity 4.25 inch (108 mm)
View Details