Klein Tools, Inc. Plier D511-8

Description
SLIP JOINT TYPE STEEL MATERIAL NICKEL CHROME PLATED FINISH 8-1/16 INCH OVERALL LENGTH 1-3/8 INCH JAW LENGTH 1-1/4 INCH JAW WIDTH CUTTING, GRIPPING APPLICATION PLASTIC HANDLE MATERIAL BLUE HANDLE COLOR KNURLED JAW TYPE JAW THICKNESS 7/16 INCH
Request a Quote Datasheet
Description
SLIP JOINT TYPE STEEL MATERIAL NICKEL CHROME PLATED FINISH 8-1/16 INCH OVERALL LENGTH 1-3/8 INCH JAW LENGTH 1-1/4 INCH JAW WIDTH CUTTING, GRIPPING APPLICATION PLASTIC HANDLE MATERIAL BLUE HANDLE COLOR KNURLED JAW TYPE JAW THICKNESS 7/16 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D511-8 - Klein Tools, Inc.
Chicago, IL, USA
Plier
D511-8
Plier D511-8
SLIP JOINT TYPE STEEL MATERIAL NICKEL CHROME PLATED FINISH 8-1/16 INCH OVERALL LENGTH 1-3/8 INCH JAW LENGTH 1-1/4 INCH JAW WIDTH CUTTING, GRIPPING APPLICATION PLASTIC HANDLE MATERIAL BLUE HANDLE COLOR KNURLED JAW TYPE JAW THICKNESS 7/16 INCH
  • SLIP JOINT TYPE
  • STEEL MATERIAL
  • NICKEL CHROME PLATED FINISH
  • 8-1/16 INCH OVERALL LENGTH
  • 1-3/8 INCH JAW LENGTH
  • 1-1/4 INCH JAW WIDTH
  • CUTTING, GRIPPING APPLICATION
  • PLASTIC HANDLE MATERIAL
  • BLUE HANDLE COLOR
  • KNURLED JAW TYPE
  • JAW THICKNESS 7/16 INCH
Supplier's Site Datasheet
Pliers - D511-8-ND - DigiKey
Thief River Falls, MN, United States
"Standard Pliers Flat Nose Serrated 8.06"" (204.7mm)"

"Standard Pliers Flat Nose Serrated 8.06"" (204.7mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Pliers Pliers
Product Number D511-8 D511-8-ND
Product Name Plier Pliers
Length 8.06 inch (205 mm)
Jaw Length 1.38 inch (34.92 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1829978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip pliers
Length 7.09 inch (180 mm)
View Details
Plier - 72194 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Diagonal
Length 7 inch (178 mm)
Jaw Length 0.8125 inch (20.64 mm)
View Details
6575 - Wire twisting pliers - 65751220 - Stahlwille North America
Specs
Length 9.06 inch (230 mm)
Weight 11.64 oz (3.24 N)
View Details