Klein Tools, Inc. Plier 72194

Description
DIAGONAL TYPE STEEL MATERIAL 7 INCH OVERALL LENGTH 13/16 INCH JAW LENGTH 3/4 INCH JAW WIDTH CUTTING, STRIPPING, TELEPHONE WORK APPLICATION PLASTIC HANDLE MATERIAL RED HANDLE COLOR TAPERED NOSE JAW TYPE JAW THICKNESS 7/16 INCH
Datasheet
Description
DIAGONAL TYPE STEEL MATERIAL 7 INCH OVERALL LENGTH 13/16 INCH JAW LENGTH 3/4 INCH JAW WIDTH CUTTING, STRIPPING, TELEPHONE WORK APPLICATION PLASTIC HANDLE MATERIAL RED HANDLE COLOR TAPERED NOSE JAW TYPE JAW THICKNESS 7/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - 72194 - Klein Tools, Inc.
Chicago, IL, USA
Plier
72194
Plier 72194
DIAGONAL TYPE STEEL MATERIAL 7 INCH OVERALL LENGTH 13/16 INCH JAW LENGTH 3/4 INCH JAW WIDTH CUTTING, STRIPPING, TELEPHONE WORK APPLICATION PLASTIC HANDLE MATERIAL RED HANDLE COLOR TAPERED NOSE JAW TYPE JAW THICKNESS 7/16 INCH
  • DIAGONAL TYPE
  • STEEL MATERIAL
  • 7 INCH OVERALL LENGTH
  • 13/16 INCH JAW LENGTH
  • 3/4 INCH JAW WIDTH
  • CUTTING, STRIPPING, TELEPHONE WORK APPLICATION
  • PLASTIC HANDLE MATERIAL
  • RED HANDLE COLOR
  • TAPERED NOSE JAW TYPE
  • JAW THICKNESS 7/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Pliers
Product Number 72194
Product Name Plier
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 1253073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
Jaw Length 2.91 inch (74 mm)
View Details
Plier - J2000-48 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Diagonal
Length 8.12 inch (206 mm)
Jaw Length 0.8125 inch (20.64 mm)
View Details
6546 - Circlip pliers for outside circlips - 65466001 - Stahlwille North America
Specs
Type Retaining-Ring
Length 4.92 inch (125 mm)
Weight 3.7 oz (1.03 N)
View Details