Klein Tools, Inc. Plier D511-10

Description
SLIP JOINT TYPE STEEL MATERIAL NICKEL CHROME PLATED FINISH 9-7/8 INCH OVERALL LENGTH 1-3/4 INCH JAW LENGTH 1-3/8 INCH JAW WIDTH CUTTING, GRIPPING APPLICATION PLASTIC HANDLE MATERIAL BLUE HANDLE COLOR KNURLED JAW TYPE JAW THICKNESS 15/32 INCH
Datasheet
Description
SLIP JOINT TYPE STEEL MATERIAL NICKEL CHROME PLATED FINISH 9-7/8 INCH OVERALL LENGTH 1-3/4 INCH JAW LENGTH 1-3/8 INCH JAW WIDTH CUTTING, GRIPPING APPLICATION PLASTIC HANDLE MATERIAL BLUE HANDLE COLOR KNURLED JAW TYPE JAW THICKNESS 15/32 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D511-10 - Klein Tools, Inc.
Chicago, IL, USA
Plier
D511-10
Plier D511-10
SLIP JOINT TYPE STEEL MATERIAL NICKEL CHROME PLATED FINISH 9-7/8 INCH OVERALL LENGTH 1-3/4 INCH JAW LENGTH 1-3/8 INCH JAW WIDTH CUTTING, GRIPPING APPLICATION PLASTIC HANDLE MATERIAL BLUE HANDLE COLOR KNURLED JAW TYPE JAW THICKNESS 15/32 INCH
  • SLIP JOINT TYPE
  • STEEL MATERIAL
  • NICKEL CHROME PLATED FINISH
  • 9-7/8 INCH OVERALL LENGTH
  • 1-3/4 INCH JAW LENGTH
  • 1-3/8 INCH JAW WIDTH
  • CUTTING, GRIPPING APPLICATION
  • PLASTIC HANDLE MATERIAL
  • BLUE HANDLE COLOR
  • KNURLED JAW TYPE
  • JAW THICKNESS 15/32 INCH
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Pliers
Product Number D511-10
Product Name Plier
Length 9.88 inch (251 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Plier - 71980 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Needle Nose
Length 7 inch (178 mm)
Jaw Length 1.88 inch (47.62 mm)
View Details
2 suppliers
Long Nose Pliers - THT-1840 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Type Needle Nose
Features Soft Handles
Material Hardened Steel
View Details