Klein Tools, Inc. Plier D504-10

Description
STEEL MATERIAL 9-7/8 INCH OVERALL LENGTH PUMP APPLICATION HARDENED PROCESS 2-1/8 INCH CAPACITY YELLOW HANDLE COLOR NARROW JAW TYPE KLAW[TM] BRAND HANDLE FINISH PLASTIC DIPPED
Request a Quote Datasheet
Description
STEEL MATERIAL 9-7/8 INCH OVERALL LENGTH PUMP APPLICATION HARDENED PROCESS 2-1/8 INCH CAPACITY YELLOW HANDLE COLOR NARROW JAW TYPE KLAW[TM] BRAND HANDLE FINISH PLASTIC DIPPED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D504-10 - Klein Tools, Inc.
Chicago, IL, USA
Plier
D504-10
Plier D504-10
STEEL MATERIAL 9-7/8 INCH OVERALL LENGTH PUMP APPLICATION HARDENED PROCESS 2-1/8 INCH CAPACITY YELLOW HANDLE COLOR NARROW JAW TYPE KLAW[TM] BRAND HANDLE FINISH PLASTIC DIPPED
  • STEEL MATERIAL
  • 9-7/8 INCH OVERALL LENGTH
  • PUMP APPLICATION
  • HARDENED PROCESS
  • 2-1/8 INCH CAPACITY
  • YELLOW HANDLE COLOR
  • NARROW JAW TYPE
  • KLAW[TM] BRAND
  • HANDLE FINISH PLASTIC DIPPED
Supplier's Site
Pliers - 1742-1156-ND - DigiKey
Thief River Falls, MN, United States
"Adjustable (Water Pump) Pliers Serrated 9.88"" (251.0mm)"

"Adjustable (Water Pump) Pliers Serrated 9.88"" (251.0mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Pliers Pliers
Product Number D504-10 1742-1156-ND
Product Name Plier Pliers
Length 9.88 inch (251 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1253073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
Jaw Length 2.91 inch (74 mm)
View Details
Plier - J203-6 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Needle Nose
Length 6.75 inch (171 mm)
Jaw Length 1.88 inch (47.62 mm)
View Details
2 suppliers
6501 - Combination pliers - 65016200 - Stahlwille North America
Specs
Type Combination
Length 7.87 inch (200 mm)
Weight 9.28 oz (2.58 N)
View Details