Klein Tools, Inc. Plier J20008

Description
HOT-RIVETED TYPE STEEL MATERIAL POLISHED, BLACK-OXIDE FINISH FINISH 8-13/16 INCH OVERALL LENGTH 1-7/16 INCH JAW LENGTH 1-7/64 INCH JAW WIDTH CUTS ACSR, SCREWS, NAILS AND MOST HARDENED WIRE APPLICATION INDUCTION HARDENED PROCESS LIGHT BLUE/BLACK HANDLE COLOR NEW ENGLAND NOSE, TAPERED, KNURLED JAW TYPE JOURNEYMAN[TM] BRAND JAW THICKNESS 5/8 INCH KNIFE LENGTH 3/4 INCH 2000 MODEL
Request a Quote Datasheet
Description
HOT-RIVETED TYPE STEEL MATERIAL POLISHED, BLACK-OXIDE FINISH FINISH 8-13/16 INCH OVERALL LENGTH 1-7/16 INCH JAW LENGTH 1-7/64 INCH JAW WIDTH CUTS ACSR, SCREWS, NAILS AND MOST HARDENED WIRE APPLICATION INDUCTION HARDENED PROCESS LIGHT BLUE/BLACK HANDLE COLOR NEW ENGLAND NOSE, TAPERED, KNURLED JAW TYPE JOURNEYMAN[TM] BRAND JAW THICKNESS 5/8 INCH KNIFE LENGTH 3/4 INCH 2000 MODEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J20008 - Klein Tools, Inc.
Chicago, IL, USA
Plier
J20008
Plier J20008
HOT-RIVETED TYPE STEEL MATERIAL POLISHED, BLACK-OXIDE FINISH FINISH 8-13/16 INCH OVERALL LENGTH 1-7/16 INCH JAW LENGTH 1-7/64 INCH JAW WIDTH CUTS ACSR, SCREWS, NAILS AND MOST HARDENED WIRE APPLICATION INDUCTION HARDENED PROCESS LIGHT BLUE/BLACK HANDLE COLOR NEW ENGLAND NOSE, TAPERED, KNURLED JAW TYPE JOURNEYMAN[TM] BRAND JAW THICKNESS 5/8 INCH KNIFE LENGTH 3/4 INCH 2000 MODEL
  • HOT-RIVETED TYPE
  • STEEL MATERIAL
  • POLISHED, BLACK-OXIDE FINISH FINISH
  • 8-13/16 INCH OVERALL LENGTH
  • 1-7/16 INCH JAW LENGTH
  • 1-7/64 INCH JAW WIDTH
  • CUTS ACSR, SCREWS, NAILS AND MOST HARDENED WIRE APPLICATION
  • INDUCTION HARDENED PROCESS
  • LIGHT BLUE/BLACK HANDLE COLOR
  • NEW ENGLAND NOSE, TAPERED, KNURLED JAW TYPE
  • JOURNEYMAN[TM] BRAND
  • JAW THICKNESS 5/8 INCH
  • KNIFE LENGTH 3/4 INCH
  • 2000 MODEL
Supplier's Site
Pliers - J20008-ND - DigiKey
Thief River Falls, MN, United States
"Combination Pliers Flat Nose Partially Serrated 8.81"" (223.8mm)"

"Combination Pliers Flat Nose Partially Serrated 8.81"" (223.8mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Pliers Pliers
Product Number J20008 J20008-ND
Product Name Plier Pliers
Type Combination Combination; Flat-Nose; Specialty / Other; Flat Nose
Length 8.81 inch (224 mm)
Jaw Length 1.44 inch (36.51 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 2380787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.91 inch (150 mm)
Jaw Capacity 0.0315 inch (0.8000 mm)
Features Electrically Insulated
View Details
Plier - D220-7-INS - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Diagonal
Length 7.88 inch (200 mm)
Jaw Length 1 inch (25.4 mm)
View Details
6529 - Snipe nose pliers with cutter (radio- or telephone pliers) - 65296160 - Stahlwille North America
Specs
Type Miniture / Precision
Length 6.3 inch (160 mm)
Weight 5.22 oz (1.45 N)
View Details