Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PLIERS
KLEIN TOOLS, INC.
D503-12 -- PLIER
Klein Tools, Inc.
Plier
D503-12
Description
STEEL MATERIAL 13-1/4 INCH OVERALL LENGTH CUTTING APPLICATION 2-5/8 INCH CAPACITY PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR ANGLED HEAD JAW TYPE
Klein Tools, Inc.
Done
Datasheet
Description
STEEL MATERIAL 13-1/4 INCH OVERALL LENGTH CUTTING APPLICATION 2-5/8 INCH CAPACITY PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR ANGLED HEAD JAW TYPE
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Klein Tools, Inc.
Chicago, IL, USA
Plier
D503-12
Plier
D503-12
STEEL MATERIAL 13-1/4 INCH OVERALL LENGTH CUTTING APPLICATION 2-5/8 INCH CAPACITY PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR ANGLED HEAD JAW TYPE
STEEL MATERIAL
13-1/4 INCH OVERALL LENGTH
CUTTING APPLICATION
2-5/8 INCH CAPACITY
PLASTIC HANDLE MATERIAL
YELLOW HANDLE COLOR
ANGLED HEAD JAW TYPE
Supplier's Site
Datasheet
Technical Specifications
Klein Tools, Inc.
Product Category
Pliers
Product Number
D503-12
Product Name
Plier
Length
13.25 inch (337 mm)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Plier Sets
1829982
Specs
Type
Specialty / Other; Plier Sets
View Details
Festo Corporation
Connecting pliers
ZMS-PK-3/4
Specs
Weight
6.67 oz (1.85 N)
View Details
S & G Tool Aid Corp.
Large Hose Clamp Pliers
19792
View Details
Snap-on Industrial Brands
Plier
2213V-8
Specs
Length
8.06 inch (205 mm)
Jaw Length
0.8125 inch (20.64 mm)
Jaw Capacity
0.0938 inch (2.38 mm)
View Details