Klein Tools, Inc. Plier D502-10

Description
STEEL MATERIAL 10 INCH OVERALL LENGTH PUMP APPLICATION 1-3/4 INCH CAPACITY YELLOW HANDLE COLOR TONGUE AND GROOVE JAW TYPE HANDLE FINISH PLASTIC DIPPED
Request a Quote Datasheet
Description
STEEL MATERIAL 10 INCH OVERALL LENGTH PUMP APPLICATION 1-3/4 INCH CAPACITY YELLOW HANDLE COLOR TONGUE AND GROOVE JAW TYPE HANDLE FINISH PLASTIC DIPPED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D502-10 - Klein Tools, Inc.
Chicago, IL, USA
Plier
D502-10
Plier D502-10
STEEL MATERIAL 10 INCH OVERALL LENGTH PUMP APPLICATION 1-3/4 INCH CAPACITY YELLOW HANDLE COLOR TONGUE AND GROOVE JAW TYPE HANDLE FINISH PLASTIC DIPPED
  • STEEL MATERIAL
  • 10 INCH OVERALL LENGTH
  • PUMP APPLICATION
  • 1-3/4 INCH CAPACITY
  • YELLOW HANDLE COLOR
  • TONGUE AND GROOVE JAW TYPE
  • HANDLE FINISH PLASTIC DIPPED
Supplier's Site Datasheet
Pliers - 1742-1373-ND - DigiKey
Thief River Falls, MN, United States
"Adjustable (Water Pump) Pliers Flat Nose Serrated 10.00"" (254.0mm)"

"Adjustable (Water Pump) Pliers Flat Nose Serrated 10.00"" (254.0mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Pliers Pliers
Product Number D502-10 1742-1373-ND
Product Name Plier Pliers
Type Tongue and Groove Flat-Nose; Specialty / Other; Flat Nose
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1829798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Round-Nose; Specialty / Other; Round nose pliers
Length 5.12 inch (130 mm)
Jaw Length 0.8661 inch (22 mm)
View Details
Plier - D201-7CST - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Length 9.25 inch (235 mm)
Jaw Length 1.28 inch (32.54 mm)
Material Steel
View Details
2 suppliers
Lineman's Pliers - THT-1860 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Type Combination
Length 8 inch (203 mm)
Features Soft Handles
View Details