Klein Tools, Inc. Plier D502-10-INS

Description
GROOVE TYPE STEEL MATERIAL 10-1/4 INCH OVERALL LENGTH PUMP APPLICATION INDUCTION HARDENED PROCESS 1-3/4 INCH CAPACITY HIGH-DIELECTRIC PLASTIC (OUTSIDE), STEEL (INSIDE) HANDLE MATERIAL BRIGHT ORANGE HANDLE COLOR TONGUE, GROOVE JAW TYPE HANDLE LENGTH 5-1/2 INCH JAW TIP SIZE 19/64 INCH JAW THICKNESS 31/64 INCH APPLICABLE STANDARD ASTM F1505
Request a Quote Datasheet
Description
GROOVE TYPE STEEL MATERIAL 10-1/4 INCH OVERALL LENGTH PUMP APPLICATION INDUCTION HARDENED PROCESS 1-3/4 INCH CAPACITY HIGH-DIELECTRIC PLASTIC (OUTSIDE), STEEL (INSIDE) HANDLE MATERIAL BRIGHT ORANGE HANDLE COLOR TONGUE, GROOVE JAW TYPE HANDLE LENGTH 5-1/2 INCH JAW TIP SIZE 19/64 INCH JAW THICKNESS 31/64 INCH APPLICABLE STANDARD ASTM F1505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D502-10-INS - Klein Tools, Inc.
Chicago, IL, USA
GROOVE TYPE STEEL MATERIAL 10-1/4 INCH OVERALL LENGTH PUMP APPLICATION INDUCTION HARDENED PROCESS 1-3/4 INCH CAPACITY HIGH-DIELECTRIC PLASTIC (OUTSIDE), STEEL (INSIDE) HANDLE MATERIAL BRIGHT ORANGE HANDLE COLOR TONGUE, GROOVE JAW TYPE HANDLE LENGTH 5-1/2 INCH JAW TIP SIZE 19/64 INCH JAW THICKNESS 31/64 INCH APPLICABLE STANDARD ASTM F1505
  • GROOVE TYPE
  • STEEL MATERIAL
  • 10-1/4 INCH OVERALL LENGTH
  • PUMP APPLICATION
  • INDUCTION HARDENED PROCESS
  • 1-3/4 INCH CAPACITY
  • HIGH-DIELECTRIC PLASTIC (OUTSIDE), STEEL (INSIDE) HANDLE MATERIAL
  • BRIGHT ORANGE HANDLE COLOR
  • TONGUE, GROOVE JAW TYPE
  • HANDLE LENGTH 5-1/2 INCH
  • JAW TIP SIZE 19/64 INCH
  • JAW THICKNESS 31/64 INCH
  • APPLICABLE STANDARD ASTM F1505
Supplier's Site Datasheet
Pliers - D502-10-INS-ND - DigiKey
Thief River Falls, MN, United States
"Adjustable (Water Pump) Pliers Flat Nose Serrated 10.25"" (260.4mm)"

"Adjustable (Water Pump) Pliers Flat Nose Serrated 10.25"" (260.4mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Pliers Pliers
Product Number D502-10-INS D502-10-INS-ND
Product Name Plier Pliers
Type Tongue and Groove Flat-Nose; Specialty / Other; Flat Nose
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1906729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.24 inch (158 mm)
Jaw Length 0.1969 to 1.22 inch (5 to 31 mm)
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Plier - 0451-12M - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Length 12 inch (305 mm)
Jaw Capacity 2.25 inch (57.15 mm)
Features Bent Nose
View Details
2 suppliers
Pliers - 1742-71401-ND - DigiKey
Klein Tools, Inc.
Specs
Type Specialty / Other; Bent Nose
Features Bent Nose; Soft Handles
View Details