Klein Tools, Inc. Plier D360-11

Description
HOT-RIVETED TYPE STEEL MATERIAL 11-1/16 INCH OVERALL LENGTH 2-7/16 INCH JAW LENGTH 23/32 INCH JAW WIDTH WRAPPING, LOOPING APPLICATION PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR LONG NOSE, KNURLED JAW TYPE JAW THICKNESS 13/32 INCH POINT THICKNESS 1/8 INCH
Datasheet
Description
HOT-RIVETED TYPE STEEL MATERIAL 11-1/16 INCH OVERALL LENGTH 2-7/16 INCH JAW LENGTH 23/32 INCH JAW WIDTH WRAPPING, LOOPING APPLICATION PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR LONG NOSE, KNURLED JAW TYPE JAW THICKNESS 13/32 INCH POINT THICKNESS 1/8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D360-11 - Klein Tools, Inc.
Chicago, IL, USA
Plier
D360-11
Plier D360-11
HOT-RIVETED TYPE STEEL MATERIAL 11-1/16 INCH OVERALL LENGTH 2-7/16 INCH JAW LENGTH 23/32 INCH JAW WIDTH WRAPPING, LOOPING APPLICATION PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR LONG NOSE, KNURLED JAW TYPE JAW THICKNESS 13/32 INCH POINT THICKNESS 1/8 INCH
  • HOT-RIVETED TYPE
  • STEEL MATERIAL
  • 11-1/16 INCH OVERALL LENGTH
  • 2-7/16 INCH JAW LENGTH
  • 23/32 INCH JAW WIDTH
  • WRAPPING, LOOPING APPLICATION
  • PLASTIC HANDLE MATERIAL
  • YELLOW HANDLE COLOR
  • LONG NOSE, KNURLED JAW TYPE
  • JAW THICKNESS 13/32 INCH
  • POINT THICKNESS 1/8 INCH
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Pliers
Product Number D360-11
Product Name Plier
Type Needle Nose
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1322225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 5.12 inch (130 mm)
Jaw Length 0.9055 inch (23 mm)
View Details
Plier - D203-6H2 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Needle Nose
Length 6.62 inch (168 mm)
Jaw Length 1.88 inch (47.62 mm)
View Details
3 suppliers