Klein Tools, Inc. Plier D2000-9NE

Description
HEAVY DUTY, HIGH LEVERAGE, HOT-RIVETED JOINT, LOCKING JOINT TYPE STEEL MATERIAL POLISHED BLACK OXIDE FINISH 9-3/8 INCH OVERALL LENGTH 1-19/32 INCH JAW LENGTH 1-1/4 INCH JAW WIDTH ACSR, SCREW, NAIL AND MOST HARDENED WIRE, CUTTING, GRIPPING APPLICATION FORGED, PRECISION MACHINED, HARDENED, TEMPERED PROCESS 1-3/8 INCH CAPACITY PLASTIC DIPPED STEEL HANDLE MATERIAL ROYAL BLUE HANDLE COLOR NEW ENGLAND NOSE, KNURLED JAW TYPE KNIFE LENGTH 25/32 INCH HANDLE LENGTH 7-3/8 INCH JAW THICKNESS 5/8 INCH 2000 MODEL
Request a Quote Datasheet
Description
HEAVY DUTY, HIGH LEVERAGE, HOT-RIVETED JOINT, LOCKING JOINT TYPE STEEL MATERIAL POLISHED BLACK OXIDE FINISH 9-3/8 INCH OVERALL LENGTH 1-19/32 INCH JAW LENGTH 1-1/4 INCH JAW WIDTH ACSR, SCREW, NAIL AND MOST HARDENED WIRE, CUTTING, GRIPPING APPLICATION FORGED, PRECISION MACHINED, HARDENED, TEMPERED PROCESS 1-3/8 INCH CAPACITY PLASTIC DIPPED STEEL HANDLE MATERIAL ROYAL BLUE HANDLE COLOR NEW ENGLAND NOSE, KNURLED JAW TYPE KNIFE LENGTH 25/32 INCH HANDLE LENGTH 7-3/8 INCH JAW THICKNESS 5/8 INCH 2000 MODEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D2000-9NE - Klein Tools, Inc.
Chicago, IL, USA
HEAVY DUTY, HIGH LEVERAGE, HOT-RIVETED JOINT, LOCKING JOINT TYPE STEEL MATERIAL POLISHED BLACK OXIDE FINISH 9-3/8 INCH OVERALL LENGTH 1-19/32 INCH JAW LENGTH 1-1/4 INCH JAW WIDTH ACSR, SCREW, NAIL AND MOST HARDENED WIRE, CUTTING, GRIPPING APPLICATION FORGED, PRECISION MACHINED, HARDENED, TEMPERED PROCESS 1-3/8 INCH CAPACITY PLASTIC DIPPED STEEL HANDLE MATERIAL ROYAL BLUE HANDLE COLOR NEW ENGLAND NOSE, KNURLED JAW TYPE KNIFE LENGTH 25/32 INCH HANDLE LENGTH 7-3/8 INCH JAW THICKNESS 5/8 INCH 2000 MODEL
  • HEAVY DUTY, HIGH LEVERAGE, HOT-RIVETED JOINT, LOCKING JOINT TYPE
  • STEEL MATERIAL
  • POLISHED BLACK OXIDE FINISH
  • 9-3/8 INCH OVERALL LENGTH
  • 1-19/32 INCH JAW LENGTH
  • 1-1/4 INCH JAW WIDTH
  • ACSR, SCREW, NAIL AND MOST HARDENED WIRE, CUTTING, GRIPPING APPLICATION
  • FORGED, PRECISION MACHINED, HARDENED, TEMPERED PROCESS
  • 1-3/8 INCH CAPACITY
  • PLASTIC DIPPED STEEL HANDLE MATERIAL
  • ROYAL BLUE HANDLE COLOR
  • NEW ENGLAND NOSE, KNURLED JAW TYPE
  • KNIFE LENGTH 25/32 INCH
  • HANDLE LENGTH 7-3/8 INCH
  • JAW THICKNESS 5/8 INCH
  • 2000 MODEL
Supplier's Site Datasheet
Pliers - 1742-1179-ND - DigiKey
Thief River Falls, MN, United States
"Standard Pliers Flat Nose Serrated 9.38"" (238.5mm)"

"Standard Pliers Flat Nose Serrated 9.38"" (238.5mm)"

Buy Now Datasheet
Tool; Cutting Plier; 9 in.; 1-19/32 in.; 1-1/4 in.; 5/8 in.; Plastic Dipped - 70145403 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tool; Cutting Plier; 9 in.; 1-19/32 in.; 1-1/4 in.; 5/8 in.; Plastic Dipped
70145403
Tool; Cutting Plier; 9 in.; 1-19/32 in.; 1-1/4 in.; 5/8 in.; Plastic Dipped 70145403
High-leverage design. Rivet is closer to the cutting edge for 46% greater cutting and gripping power than other plier designs Streamlined design with sure-gripping, cross-hatched knurled jaws 2000 Series — Heavy-duty cutting knives. Cuts ACSR, screws, nails and most hardened wire. Features combination polished and black-oxide finish

  • High-leverage design. Rivet is closer to the cutting edge for 46% greater cutting and gripping power than other plier designs
  • Streamlined design with sure-gripping, cross-hatched knurled jaws
  • 2000 Series — Heavy-duty cutting knives. Cuts ACSR, screws, nails and most hardened wire. Features combination polished and black-oxide finish
Supplier's Site

Technical Specifications

  Klein Tools, Inc. DigiKey Allied Electronics, Inc.
Product Category Pliers Pliers Pliers
Product Number D2000-9NE 1742-1179-ND 70145403
Product Name Plier Pliers Tool; Cutting Plier; 9 in.; 1-19/32 in.; 1-1/4 in.; 5/8 in.; Plastic Dipped
Type Combination Flat-Nose; Specialty / Other; Flat Nose End Cutting
Length 9.38 inch (238 mm) 9 inch (229 mm)
Jaw Length 1.59 inch (40.48 mm) 1.59 inch (40.48 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1447964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 10 inch (254 mm)
Standards VDE/1000V Approved
View Details
Plier - HD213-9NETH - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Combination
Length 9.5 inch (241 mm)
Jaw Length 1.59 inch (40.48 mm)
View Details
2 suppliers
6602 - Heavy duty side cutters - 66027160 - Stahlwille North America
Specs
Type Diagonal
Length 6.3 inch (160 mm)
Weight 7.76 oz (2.16 N)
View Details