Klein Tools, Inc. Plier D335-51/2C

Description
SPRING LOADED TYPE STEEL MATERIAL 5-5/8 INCH OVERALL LENGTH 1-11/16 INCH JAW LENGTH 15/32 INCH JAW WIDTH WIRE GRIPPING APPLICATION PLASTIC HANDLE MATERIAL ROYAL BLUE HANDLE COLOR SLIM NEEDLE NOSE JAW TYPE JAW THICKNESS 1/4 INCH POINT THICKNESS 1/16 INCH
Request a Quote Datasheet
Description
SPRING LOADED TYPE STEEL MATERIAL 5-5/8 INCH OVERALL LENGTH 1-11/16 INCH JAW LENGTH 15/32 INCH JAW WIDTH WIRE GRIPPING APPLICATION PLASTIC HANDLE MATERIAL ROYAL BLUE HANDLE COLOR SLIM NEEDLE NOSE JAW TYPE JAW THICKNESS 1/4 INCH POINT THICKNESS 1/16 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D335-51/2C - Klein Tools, Inc.
Chicago, IL, USA
SPRING LOADED TYPE STEEL MATERIAL 5-5/8 INCH OVERALL LENGTH 1-11/16 INCH JAW LENGTH 15/32 INCH JAW WIDTH WIRE GRIPPING APPLICATION PLASTIC HANDLE MATERIAL ROYAL BLUE HANDLE COLOR SLIM NEEDLE NOSE JAW TYPE JAW THICKNESS 1/4 INCH POINT THICKNESS 1/16 INCH
  • SPRING LOADED TYPE
  • STEEL MATERIAL
  • 5-5/8 INCH OVERALL LENGTH
  • 1-11/16 INCH JAW LENGTH
  • 15/32 INCH JAW WIDTH
  • WIRE GRIPPING APPLICATION
  • PLASTIC HANDLE MATERIAL
  • ROYAL BLUE HANDLE COLOR
  • SLIM NEEDLE NOSE JAW TYPE
  • JAW THICKNESS 1/4 INCH
  • POINT THICKNESS 1/16 INCH
Supplier's Site Datasheet
Pliers - D335-51/2C-ND - DigiKey
Thief River Falls, MN, United States
"Standard Pliers Long Nose Serrated 5.63"" (142.9mm)"

"Standard Pliers Long Nose Serrated 5.63"" (142.9mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Pliers Pliers
Product Number D335-51/2C D335-51/2C-ND
Product Name Plier Pliers
Length 5.62 inch (143 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 12.99 inch (330 mm)
View Details
Plier - D301-6C - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Needle Nose
Length 6.62 inch (168 mm)
Jaw Length 1.88 inch (47.62 mm)
View Details
2 suppliers
Lineman's Pliers - THT-2150 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Type Combination
Length 6 inch (152 mm)
Features Soft Handles
View Details