Klein Tools, Inc. Plier D318-51/2C

Description
SPRING LOADED TYPE STEEL MATERIAL 5-5/8 INCH OVERALL LENGTH 1-11/16 INCH JAW LENGTH 1/2 INCH JAW WIDTH WRAPPING, LOOPING APPLICATION PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR LONG NEEDLE NOSE JAW TYPE JAW THICKNESS 5/16 INCH POINT THICKNESS 1/32 INCH
Request a Quote Datasheet
Description
SPRING LOADED TYPE STEEL MATERIAL 5-5/8 INCH OVERALL LENGTH 1-11/16 INCH JAW LENGTH 1/2 INCH JAW WIDTH WRAPPING, LOOPING APPLICATION PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR LONG NEEDLE NOSE JAW TYPE JAW THICKNESS 5/16 INCH POINT THICKNESS 1/32 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D318-51/2C - Klein Tools, Inc.
Chicago, IL, USA
SPRING LOADED TYPE STEEL MATERIAL 5-5/8 INCH OVERALL LENGTH 1-11/16 INCH JAW LENGTH 1/2 INCH JAW WIDTH WRAPPING, LOOPING APPLICATION PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR LONG NEEDLE NOSE JAW TYPE JAW THICKNESS 5/16 INCH POINT THICKNESS 1/32 INCH
  • SPRING LOADED TYPE
  • STEEL MATERIAL
  • 5-5/8 INCH OVERALL LENGTH
  • 1-11/16 INCH JAW LENGTH
  • 1/2 INCH JAW WIDTH
  • WRAPPING, LOOPING APPLICATION
  • PLASTIC HANDLE MATERIAL
  • YELLOW HANDLE COLOR
  • LONG NEEDLE NOSE JAW TYPE
  • JAW THICKNESS 5/16 INCH
  • POINT THICKNESS 1/32 INCH
Supplier's Site Datasheet
Pliers - D318-51/2C-ND - DigiKey
Thief River Falls, MN, United States
"Standard Pliers Long Nose Serrated 5.63"" (142.9mm)"

"Standard Pliers Long Nose Serrated 5.63"" (142.9mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Pliers Pliers
Product Number D318-51/2C D318-51/2C-ND
Product Name Plier Pliers
Length 5.62 inch (143 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.75 inch (146 mm)
Jaw Length 0.7480 inch (19 mm)
Standards RoHS Compliant
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Milwaukee Electric Tool Corporation
Specs
Type Specialty / Other; Beveled
View Details
Automotive Push Pin Pliers -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Specialty / Other; Push Pin
Length 9 to 9.75 inch (229 to 248 mm)
Weight 7.2 oz (2 N)
View Details