Klein Tools, Inc. Long Needle Nose Pliers D318-5 1/2C

Description
State-of-the-art, dual-material handles, which provide a better grip without sacrificing tool strength or durability.
Description
State-of-the-art, dual-material handles, which provide a better grip without sacrificing tool strength or durability.

Suppliers

Company
Product
Description
Supplier Links
Long Needle Nose Pliers - 70145377 - Allied Electronics, Inc.
Fort Worth, TX, USA
Long Needle Nose Pliers
70145377
Long Needle Nose Pliers 70145377
State-of-the-art, dual-material handles, which provide a better grip without sacrificing tool strength or durability.

State-of-the-art, dual-material handles, which provide a better grip without sacrificing tool strength or durability.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pliers
Product Number 70145377
Product Name Long Needle Nose Pliers
Type Needle Nose; Specialty / Other; Plier
Length 5.41 inch (137 mm)
Jaw Length 6.94 inch (176 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1447964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 10 inch (254 mm)
Standards VDE/1000V Approved
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
PLIER - PT-1060-1 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Diagonal
Length 7 inch (178 mm)
Features Bent Nose; Soft Handles
View Details
Plier - D514-8 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Length 8.06 inch (205 mm)
Jaw Length 1.38 inch (34.92 mm)
Material Steel
View Details
2 suppliers