Klein Tools, Inc. Plier D317-5C

Description
SPRING LOADED TYPE STEEL MATERIAL 5-1/16 INCH OVERALL LENGTH 1-1/8 INCH JAW LENGTH 1/2 INCH JAW WIDTH GRIPPING, BENDING, FORMING APPLICATION PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR LONG NOSE JAW TYPE JAW THICKNESS 5/16 INCH POINT THICKNESS 1/16 INCH
Datasheet
Description
SPRING LOADED TYPE STEEL MATERIAL 5-1/16 INCH OVERALL LENGTH 1-1/8 INCH JAW LENGTH 1/2 INCH JAW WIDTH GRIPPING, BENDING, FORMING APPLICATION PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR LONG NOSE JAW TYPE JAW THICKNESS 5/16 INCH POINT THICKNESS 1/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D317-5C - Klein Tools, Inc.
Chicago, IL, USA
Plier
D317-5C
Plier D317-5C
SPRING LOADED TYPE STEEL MATERIAL 5-1/16 INCH OVERALL LENGTH 1-1/8 INCH JAW LENGTH 1/2 INCH JAW WIDTH GRIPPING, BENDING, FORMING APPLICATION PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR LONG NOSE JAW TYPE JAW THICKNESS 5/16 INCH POINT THICKNESS 1/16 INCH
  • SPRING LOADED TYPE
  • STEEL MATERIAL
  • 5-1/16 INCH OVERALL LENGTH
  • 1-1/8 INCH JAW LENGTH
  • 1/2 INCH JAW WIDTH
  • GRIPPING, BENDING, FORMING APPLICATION
  • PLASTIC HANDLE MATERIAL
  • YELLOW HANDLE COLOR
  • LONG NOSE JAW TYPE
  • JAW THICKNESS 5/16 INCH
  • POINT THICKNESS 1/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Pliers
Product Number D317-5C
Product Name Plier
Type Needle Nose
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 161192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Combination; Specialty / Other; Combination pliers
Length 6.3 inch (160 mm)
Jaw Capacity 0.0984 inch (2.5 mm)
View Details
Plier - J207-8CR - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Needle Nose
Length 8.62 inch (219 mm)
Jaw Length 2.19 inch (55.56 mm)
View Details
2 suppliers
6600 - Side cutters - 66003130 - Stahlwille North America
Stahlwille North America
Specs
Type Diagonal
Length 4.92 inch (125 mm)
Weight 3.88 oz (1.08 N)
View Details