Klein Tools, Inc. Plier D307-51/2C

Description
SPRING LOADED TYPE STEEL MATERIAL 5-5/8 INCH OVERALL LENGTH 1-11/16 INCH JAW LENGTH 1/2 INCH JAW WIDTH WRAPPING, LOOPING APPLICATION PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR SLIM LONG NOSE, KNURLED JAW TYPE JAW THICKNESS 5/16 INCH POINT THICKNESS 1/32 INCH
Request a Quote Datasheet
Description
SPRING LOADED TYPE STEEL MATERIAL 5-5/8 INCH OVERALL LENGTH 1-11/16 INCH JAW LENGTH 1/2 INCH JAW WIDTH WRAPPING, LOOPING APPLICATION PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR SLIM LONG NOSE, KNURLED JAW TYPE JAW THICKNESS 5/16 INCH POINT THICKNESS 1/32 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D307-51/2C - Klein Tools, Inc.
Chicago, IL, USA
SPRING LOADED TYPE STEEL MATERIAL 5-5/8 INCH OVERALL LENGTH 1-11/16 INCH JAW LENGTH 1/2 INCH JAW WIDTH WRAPPING, LOOPING APPLICATION PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR SLIM LONG NOSE, KNURLED JAW TYPE JAW THICKNESS 5/16 INCH POINT THICKNESS 1/32 INCH
  • SPRING LOADED TYPE
  • STEEL MATERIAL
  • 5-5/8 INCH OVERALL LENGTH
  • 1-11/16 INCH JAW LENGTH
  • 1/2 INCH JAW WIDTH
  • WRAPPING, LOOPING APPLICATION
  • PLASTIC HANDLE MATERIAL
  • YELLOW HANDLE COLOR
  • SLIM LONG NOSE, KNURLED JAW TYPE
  • JAW THICKNESS 5/16 INCH
  • POINT THICKNESS 1/32 INCH
Supplier's Site Datasheet
Pliers - D307-51/2C-ND - DigiKey
Thief River Falls, MN, United States
"Standard Pliers Long Nose Serrated 5.63"" (142.9mm)"

"Standard Pliers Long Nose Serrated 5.63"" (142.9mm)"

Buy Now Datasheet
Plier Style Klein Tools - 62M9570 - Newark, An Avnet Company
Chicago, IL, United States
Plier Style Klein Tools
62M9570
Plier Style Klein Tools 62M9570
Plier Style:Long Nose; Overall Length:142.9mm; Product Range:-; Jaw Opening Max:12.7mm RoHS Compliant: NA

Plier Style:Long Nose; Overall Length:142.9mm; Product Range:-; Jaw Opening Max:12.7mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey Newark, An Avnet Company
Product Category Pliers Pliers Pliers
Product Number D307-51/2C D307-51/2C-ND 62M9570
Product Name Plier Pliers Plier Style Klein Tools
Type Needle Nose Specialty / Other; Long Nose
Length 5.62 inch (143 mm) 5.63 inch (143 mm)
Jaw Length 1.69 inch (42.86 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 2380772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.22 inch (158 mm)
Jaw Capacity 0.0512 inch (1.3 mm)
Features Electrically Insulated
View Details
Side Cutting Heavy Duty With Vinyl Grips - B246B - Gray Tools Canada Inc.
Specs
Type Diagonal
Weight 12 oz (3.34 N)
View Details